The HFB60HF20C is a 200V, 60A ultrafast soft-recovery diode in an SMD-1 package with a common cathode configuration, designed for high-frequency power conversion to minimize switching losses and EMI/RFI. It has a reverse recovery time of 35ns at 25°C with 1A forward current and 200A/µs di/dt, and a forward voltage of up to 1.25V at 60A and 25°C. The device is hermetically sealed, rated for a junction temperature range of -55°C to +150°C, and dissipates up to 46W at 25°C case temperature. Series inductance is 5.9nH, measured between the center of the cathode and anode pads.
200V 60A Hi-Rel Ultra-Fast Common Cathode Diode in a SMD-1 package - A HFB60HF20C with Standard Packaging
| Infineon Technologies AG | |
|---|---|
| Product Category | Rectifiers |
| Product Number | HFB60HF20C |
| Product Name | High Reliability - Space - Power - Schottkys and rectifiers - High reliability ultrafast rectifiers - HFB60HF20C |
| Rectifier Configuration / Technology | Fast Recovery Rectifier |