600V 22A Hi-Rel Ultra-Fast Discrete Diode in a TO-254AA package - A HFA35HB60 with Standard Packaging
Similar Parts
HFA35HB60
TO-254AA package, COTS
HFA35HB60SCSA
TO-254AA package, Screening Level Space, Lead Form Down
HFA35HB60SCX
TO-254AA package, QIRL, Screening Level TX
HFA35HB60SCV
TO-254AA package, QIRL, Screening Level TXV
HFA35HB60SCS
TO-254AA package, Screening Level Space
HFA35HB60A
TO-254AA package, COTS, Lead Form Down
Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1180167-HFA35HB60
Manufacturer Homepage: www.irf.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
| Infineon Technologies AG | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Step Recovery Diodes |
| Product Number | HFA35HB60 | 1180167-HFA35HB60 |
| Product Name | High Reliability - Space - Power - Schottkys and rectifiers - High reliability ultrafast rectifiers - HFA35HB60 | Electronic Surplus - HFA35HB60 |
| Rectifier Configuration / Technology | Fast Recovery Rectifier |