FRAM (Ferroelectric RAM) Memory IC 1Mb (128K x 8) Parallel 90ns 32-TSOP I
FRAM (Ferroelectric RAM) Memory IC 1Mb (128K x 8) Parallel 90ns 32-TSOP I
FRAM (Ferroelectric RAM) Memory IC 1Mb (128K x 8) Parallel 90ns 32-TSOP I
IC FRAM 1MBIT PARALLEL 32TSOP I Product overview: FM28V100-TGTR from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM28V100-TGTR can be used for catalog matching and distributor lookup.
IC FRAM 1MBIT PARALLEL 32TSOP I
FRAM (Ferroelectric RAM) Memory IC 1Mbit Parallel 90 ns 32-TSOP I
IC FRAM 1MBIT PARALLEL 32TSOP I
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 448-FM28V100-TGTRDKR-ND | 2735335 | 774-FM28V100-TGTR | FM28V100-TGTR | FM28V100-TGTR | FM28V100-TGTR |
| Product Name | Memory | FRAM Memory | Memory IC and Storage Component | Memory | Memory | Memory |
| Memory Category | NVRAM; FRAM | FRAM Memory | FRAM | FRAM; FRAM (Ferroelectric RAM) | FRAM; FRAM | FRAM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 125 C (257 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 1000 kbits | 8000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |
| Package Type | "32-TFSOP (0.465"", 11.80mm Width)" | TSOP | 32-TFSOP (0.465", 11.80mm Width) | 32-TFSOP (0.465\", 11.80mm Width) | ||
| Supply Voltage | 2V ~ 3.6V | -3.3V; 2 | 2V ~ 3.6V | 3.6V; 2V ~ 3.6V |