FRAM (Ferroelectric RAM) Memory IC 256Kb (32K x 8) Parallel 140ns 32-sTSOP
IC FRAM 256KBIT PARALLEL 32STSOP Product overview: FM28V020-TGTR from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM28V020-TGTR can be used for catalog matching and distributor lookup.
F-RAM Memory Parallel / REEL
FRAM (Ferroelectric RAM) Memory IC 256Kbit Parallel 140 ns 32-sTSOP
IC FRAM 256KBIT PAR 32TSOP I
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 448-FM28V020-TGTR-ND | 774-FM28V020-TGTR | 54W8389 | FM28V020-TGTR | FM28V020-TGTR |
| Product Name | Memory | Memory IC and Storage Component | F-Ram Memory Parallel / Reel Cypress Infineon Technologies | Memory | Memory |
| Memory Category | NVRAM; FRAM | FRAM; Non-Volatile | FRAM; FRAM | FRAM | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | "32-TFSOP (0.465"", 11.80mm Width)" | Tape & Reel (TR) | 32-TFSOP (0.465\", 11.80mm Width) | ||
| Supply Voltage | 2V ~ 3.6V | -3.3V; 3.6V; 2V ~ 3.6V | 3.6V; 2V ~ 3.6V | ||
| Access Time | 140 ns | 140 ns | 140 ns |