IC FRAM 256KBIT SPI 40MHZ 8DFN Product overview: FM25V02A-DG from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM25V02A-DG can be used for catalog matching and distributor lookup.
FRAM (Ferroelectric RAM) Memory IC 256Kb (32K x 8) SPI 40MHz 8-DFN (4x4.5)
FRAM (Ferroelectric RAM) Memory IC 256Kbit SPI 40 MHz 8-DFN (4x4.5)
IC FRAM 256KBIT SPI 40MHZ 8DFN
IC FRAM 256KBIT SPI 40MHZ 8DFN
TUBE / F-RAM MEMORY SERIAL ROHS COMPLIANT: YES
F-RAM, NV, 256KBIT, 40MHZ, DFN-8; Memory Size:256Kbit; Memory Organisation:32K x 8bit; IC Interface Type:SPI; Clock Frequency:40MHz; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Memory Case Style:DFN; No. of Pins:8Pins; Operating RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-FM25V02A-DG | 448-FM25V02A-DG-ND | FM25V02A-DG | FM25V02A-DG | FM25V02A-DG | 44Y3204 | 22AC8243 |
| Product Name | 40MHZ Memory IC and Storage Component | Memory | Memory | Memory | Memory | Tube / F-Ram Memory Serial Rohs Compliant Cypress Infineon Technologies | F-Ram, Nv, 256Kbit, 40Mhz, Dfn-8; Memory Size Cypress Infineon Technologies |
| Memory Category | FRAM | NVRAM; FRAM | FRAM; FRAM | FRAM; FRAM (Ferroelectric RAM) | FRAM | ||
| Access Time | 16 ns | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 256 kbits | 256 kbits | 256 kbits | 256 kbits | 256 kbits | ||
| Address Bus Width | 8 bits |