FRAM (Ferroelectric RAM) Memory IC 4Kb (512 x 8) SPI 20MHz 8-DFN (4x4.5)
IC FRAM 4KBIT SPI 20MHZ 8DFN
IC FRAM 4KBIT SPI 20MHZ 8DFN
IC FRAM 4KBIT SPI 20MHZ 8DFN Product overview: FM25L04B-DGTR from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM25L04B-DGTR can be used for catalog matching and distributor lookup.
FRAM (Ferroelectric RAM) Memory IC 4Kbit SPI 20 MHz 8-DFN (4x4.5)
IC FRAM 4KBIT SPI 20MHZ 8TDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 448-FM25L04B-DGTR-ND | 774-FM25L04B-DGTR | FM25L04B-DGTR | FM25L04B-DGTR |
| Product Name | Memory | 20MHZ Memory IC and Storage Component | Memory | Memory |
| Memory Category | NVRAM; FRAM | FRAM | FRAM; FRAM | FRAM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad | ||
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 2.7 | 3.6V; 2.7V ~ 3.6V | |
| Access Time | 20 ns |