FRAM (Ferroelectric RAM) Memory IC 512Kb (64K x 8) I²C 3.4MHz 130ns 8-SOIC
IC FRAM 512KBIT I2C 3.4MHZ 8SOIC Product overview: FM24V05-G from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.4MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.4MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM24V05-G can be used for catalog matching and distributor lookup.
IC FRAM 512KBIT I2C 3.4MHZ 8SOIC
FRAM (Ferroelectric RAM) Memory IC 512Kbit I²C 3.4 MHz 130 ns 8-SOIC
F-RAM, NV, 512KBIT, 3.4MHZ, SOIC-8; Memory Size:512Kbit; Memory Organisation:64K x 8bit; IC Interface Type:I2C; Clock Frequency:3.4MHz; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Memory Case Style:SOIC; No. of Pins:8Pins RoHS Compliant: Yes
IC FRAM 512KBIT I2C 3.4MHZ 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 448-FM24V05-G-ND | 774-FM24V05-G | FM24V05-G | FM24V05-G | 71P7979 | FM24V05-G |
| Product Name | Memory | 3.4MHZ Memory IC and Storage Component | Memory | Memory | F-Ram, Nv, 512Kbit, 3.4Mhz, Soic-8; Memory Size Cypress Infineon Technologies | Memory |
| Memory Category | NVRAM; FRAM | FRAM | FRAM | FRAM; FRAM | FRAM; FRAM (Ferroelectric RAM) | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC; 8-SOIC (0.154", 3.90mm Width) | ||
| Supply Voltage | 2V ~ 3.6V | -3.3V; 2 | 3.6V; 2V ~ 3.6V | 2V ~ 3.6V | ||
| Access Time | 450 ns | 130 ns | 130 ns | 130 ns |