FRAM (Ferroelectric RAM) Memory IC 16Kb (2K x 8) I²C 1MHz 550ns 8-SOIC
FRAM (Ferroelectric RAM) Memory IC 16Kb (2K x 8) I²C 1MHz 550ns 8-SOIC
FRAM (Ferroelectric RAM) Memory IC 16Kb (2K x 8) I²C 1MHz 550ns 8-SOIC
IC FRAM 16KBIT I2C 1MHZ 8SOIC Product overview: FM24C16B-GTR from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM24C16B-GTR can be used for catalog matching and distributor lookup.
FRAM (Ferroelectric RAM) Memory IC 16Kbit I²C 1 MHz 550 ns 8-SOIC
IC FRAM 16KBIT I2C 1MHZ 8SOIC
F-RAM, NON-VOL, 16KBIT, 1MHZ, SOIC-8; Memory Size:16Kbit; Memory Organisation:2K x 8bit; IC Interface Type:I2C; Clock Frequency:1MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Memory Case Style:SOIC; No. of Pins:8Pins RoHS Compliant: Yes
F-RAM, NON-VOL, 16KBIT, 1MHZ, SOIC-8; Memory Size:16Kbit; Memory Organisation:2K x 8bit; IC Interface Type:I2C; Clock Frequency:1MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Memory Case Style:SOIC; No. of Pins:8Pins; RoHS Compliant: Yes
IC FRAM 16KBIT I2C 1MHZ 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 448-FM24C16B-GTRDKR-ND | 774-FM24C16B-GTR | FM24C16B-GTR | FM24C16B-GTR | 41AH7441 | FM24C16B-GTR |
| Product Name | Memory | 1MHZ Memory IC and Storage Component | Memory | Memory | F-Ram, Non-Vol, 16Kbit, 1Mhz, Soic-8; Memory Size Cypress Infineon Technologies | Memory |
| Memory Category | NVRAM; FRAM | FRAM | FRAM; FRAM | FRAM | FRAM; FRAM (Ferroelectric RAM) | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC; 8-SOIC (0.154", 3.90mm Width) | ||
| Supply Voltage | 4.5V ~ 5.5V | -4.5V; 4.5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Access Time | 550 ns | 550 ns | 550 ns | 550 ns |