FRAM (Ferroelectric RAM) Memory IC 4Kb (512 x 8) I²C 1MHz 550ns 8-SOIC
IC FRAM 4KBIT I2C 1MHZ 8SOIC
IC FRAM 4KBIT I2C 1MHZ 8SOIC Product overview: FM24C04B-G from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM24C04B-G can be used for catalog matching and distributor lookup.
FRAM (Ferroelectric RAM) Memory IC 4Kbit I²C 1 MHz 550 ns 8-SOIC
FRAM, 4K, I2C, 8SOIC; Memory Type:FRAM; Memory Size:4Kbit; NVRAM Memory Configuration:512 x 8bit; IC Interface Type:I2C; Access Time:-; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 448-FM24C04B-G-ND | FM24C04B-G | 774-FM24C04B-G | FM24C04B-G | 82T3110 |
| Product Name | Memory | Memory | 1MHZ Memory IC and Storage Component | Memory | Fram, 4K, I2C, 8Soic; Memory Type Cypress Infineon Technologies |
| Memory Category | NVRAM; FRAM | FRAM; FRAM (Ferroelectric RAM) | FRAM | FRAM; FRAM | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | -4.5V; 4.5 | 4.5V ~ 5.5V | |
| Data Rate | 1 MHz |