Infineon Technologies AG Rectifier Diodes D2450N04T

Description
The D2450N Rectifier Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 58mm and a height of 14mm. Summary of Features Full blocking capability 50/60 Hz over a wide temperature range High DC blocking stability High surge current capability Hermeticaly sealed ceramic package High case non-rupture current Benefits Minimized maintenance and reduced downtime due to high reliability Easy System power scaling by special designs for series- and parallel connection These disc devices can be assemblied with the dedicated clamps: V72-14.150M
Request a Quote Datasheet
Description
The D2450N Rectifier Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 58mm and a height of 14mm. Summary of Features Full blocking capability 50/60 Hz over a wide temperature range High DC blocking stability High surge current capability Hermeticaly sealed ceramic package High case non-rupture current Benefits Minimized maintenance and reduced downtime due to high reliability Easy System power scaling by special designs for series- and parallel connection These disc devices can be assemblied with the dedicated clamps: V72-14.150M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectifier Diodes - D2450N04T - Infineon Technologies AG
Neubiberg, Germany
Rectifier Diodes
D2450N04T
Rectifier Diodes D2450N04T
The D2450N Rectifier Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 58mm and a height of 14mm. Summary of Features Full blocking capability 50/60 Hz over a wide temperature range High DC blocking stability High surge current capability Hermeticaly sealed ceramic package High case non-rupture current Benefits Minimized maintenance and reduced downtime due to high reliability Easy System power scaling by special designs for series- and parallel connection These disc devices can be assemblied with the dedicated clamps: V72-14.150M

The D2450N Rectifier Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 58mm and a height of 14mm.


Summary of Features

  • Full blocking capability 50/60 Hz over a wide temperature range
  • High DC blocking stability
  • High surge current capability
  • Hermeticaly sealed ceramic package
  • High case non-rupture current

Benefits

  • Minimized maintenance and reduced downtime due to high reliability
  • Easy System power scaling by special designs for series- and parallel connection

These disc devices can be assemblied with the dedicated clamps: V72-14.150M

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Rectifiers
Product Number D2450N04T
Product Name Rectifier Diodes
Package BG-D5814K0-1
Unlock Full Specs
to access all available technical data

Similar Products

Single Diodes - BAS16WE6433HTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Tj 150 C (302 F)
View Details
2 suppliers
RF Pin Diode, Band Switching and RF Attenuation - BAR61 - Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Diode Applications Switching
View Details
3 suppliers
RF Diodes - BAR6404WH6327XTSA1 - 108960-BAR6404WH6327XTSA1 - Win Source Electronics
Specs
Diode Type PIN - 1 Pair Series Connection
Life Cycle Stage Active
Package PG-SOT323-3
View Details
4 suppliers