Infineon Technologies AG Wireless Connectivity - AIROC™ Automotive Wireless - CYW89459 CYW89459

Description
RSDB Wi-Fi 5 and Bluetooth® 5.3 Combo for Automotive Applications The AIROC™ CYW89459 single-chip device provides the highest level of integration for automotive wireless systems with integrated IEEE 802.11a/b/g/n/ac MAC/baseband/radio and Bluetooth® 5.3 (Basic Rate, Enhanced Data Rate and Bluetooth® Low Energy). Summary of Features Dual-band operation (2.4GHz, 5GHz) Wi-Fi 5 (802.11ac) compliant 2x2 MIMO or 1x1 + 1x1 RSDB operation Integrated on-chip PAs Integrated on-chip LNAs Integrated on-chip PMU Supported shared Wi-Fi and BT antenna Potential Applications Automotive Designers who used this product also designed with S26KL256SDABHA030 | HYPERFLASH™ S25FL064LABMFI013 | Quad SPI Flash TLE9252VLC | Automotive CAN transceivers BSS138N | Small signal/small power MOSFET IPG20N04S4L-08 | Automotive MOSFET BSP742R | Classic PROFET™ 12V | automotive smart high-side switch S26KL256SDABHA030 | HYPERFLASH™ S25FL064LABMFI013 | Quad SPI Flash TLE9252VLC | Automotive CAN transceivers BSS138N | Small signal/small power MOSFET IPG20N04S4L-08 | Automotive MOSFET BSP742R | Classic PROFET™ 12V | automotive smart high-side switch S26KL256SDABHA030 | HYPERFLASH™ S25FL064LABMFI013 | Quad SPI Flash 1 2
Request a Quote
Description
RSDB Wi-Fi 5 and Bluetooth® 5.3 Combo for Automotive Applications The AIROC™ CYW89459 single-chip device provides the highest level of integration for automotive wireless systems with integrated IEEE 802.11a/b/g/n/ac MAC/baseband/radio and Bluetooth® 5.3 (Basic Rate, Enhanced Data Rate and Bluetooth® Low Energy). Summary of Features Dual-band operation (2.4GHz, 5GHz) Wi-Fi 5 (802.11ac) compliant 2x2 MIMO or 1x1 + 1x1 RSDB operation Integrated on-chip PAs Integrated on-chip LNAs Integrated on-chip PMU Supported shared Wi-Fi and BT antenna Potential Applications Automotive Designers who used this product also designed with S26KL256SDABHA030 | HYPERFLASH™ S25FL064LABMFI013 | Quad SPI Flash TLE9252VLC | Automotive CAN transceivers BSS138N | Small signal/small power MOSFET IPG20N04S4L-08 | Automotive MOSFET BSP742R | Classic PROFET™ 12V | automotive smart high-side switch S26KL256SDABHA030 | HYPERFLASH™ S25FL064LABMFI013 | Quad SPI Flash TLE9252VLC | Automotive CAN transceivers BSS138N | Small signal/small power MOSFET IPG20N04S4L-08 | Automotive MOSFET BSP742R | Classic PROFET™ 12V | automotive smart high-side switch S26KL256SDABHA030 | HYPERFLASH™ S25FL064LABMFI013 | Quad SPI Flash 1 2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wireless Connectivity - AIROC™ Automotive Wireless - CYW89459 - CYW89459 - Infineon Technologies AG
Neubiberg, Germany
Wireless Connectivity - AIROC™ Automotive Wireless - CYW89459
CYW89459
Wireless Connectivity - AIROC™ Automotive Wireless - CYW89459 CYW89459
RSDB Wi-Fi 5 and Bluetooth® 5.3 Combo for Automotive Applications The AIROC™ CYW89459 single-chip device provides the highest level of integration for automotive wireless systems with integrated IEEE 802.11a/b/g/n/ac MAC/baseband/radio and Bluetooth® 5.3 (Basic Rate, Enhanced Data Rate and Bluetooth® Low Energy). Summary of Features Dual-band operation (2.4GHz, 5GHz) Wi-Fi 5 (802.11ac) compliant 2x2 MIMO or 1x1 + 1x1 RSDB operation Integrated on-chip PAs Integrated on-chip LNAs Integrated on-chip PMU Supported shared Wi-Fi and BT antenna Potential Applications Automotive Designers who used this product also designed with S26KL256SDABHA030 | HYPERFLASH™ S25FL064LABMFI013 | Quad SPI Flash TLE9252VLC | Automotive CAN transceivers BSS138N | Small signal/small power MOSFET IPG20N04S4L-08 | Automotive MOSFET BSP742R | Classic PROFET™ 12V | automotive smart high-side switch S26KL256SDABHA030 | HYPERFLASH™ S25FL064LABMFI013 | Quad SPI Flash TLE9252VLC | Automotive CAN transceivers BSS138N | Small signal/small power MOSFET IPG20N04S4L-08 | Automotive MOSFET BSP742R | Classic PROFET™ 12V | automotive smart high-side switch S26KL256SDABHA030 | HYPERFLASH™ S25FL064LABMFI013 | Quad SPI Flash 1 2

RSDB Wi-Fi 5 and Bluetooth® 5.3 Combo for Automotive Applications

The AIROC™ CYW89459 single-chip device provides the highest level of integration for automotive wireless systems with integrated IEEE 802.11a/b/g/n/ac MAC/baseband/radio and Bluetooth® 5.3 (Basic Rate, Enhanced Data Rate and Bluetooth® Low Energy).


Summary of Features

  • Dual-band operation (2.4GHz, 5GHz)
  • Wi-Fi 5 (802.11ac) compliant
  • 2x2 MIMO or 1x1 + 1x1 RSDB operation
  • Integrated on-chip PAs
  • Integrated on-chip LNAs
  • Integrated on-chip PMU
  • Supported shared Wi-Fi and BT antenna

Potential Applications

  • Automotive

Designers who used this product also designed with


  • S26KL256SDABHA030 |
    HYPERFLASH™
  • S25FL064LABMFI013 |
    Quad SPI Flash
  • TLE9252VLC |
    Automotive CAN transceivers
  • BSS138N |
    Small signal/small power MOSFET
  • IPG20N04S4L-08 |
    Automotive MOSFET
  • BSP742R |
    Classic PROFET™ 12V | automotive smart high-side switch
  • S26KL256SDABHA030 |
    HYPERFLASH™
  • S25FL064LABMFI013 |
    Quad SPI Flash
  • TLE9252VLC |
    Automotive CAN transceivers
  • BSS138N |
    Small signal/small power MOSFET
  • IPG20N04S4L-08 |
    Automotive MOSFET
  • BSP742R |
    Classic PROFET™ 12V | automotive smart high-side switch
  • S26KL256SDABHA030 |
    HYPERFLASH™
  • S25FL064LABMFI013 |
    Quad SPI Flash

1
2

Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Network and Communication Chips
Product Number CYW89459
Product Name Wireless Connectivity - AIROC™ Automotive Wireless - CYW89459
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 448-CYRF69213-40LFXC-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
RFID, RF Access, Monitoring ICs - SRF 55V02S MCC2 - ODG (Origin Data Global)
Specs
Device Type RFID Transponder
Operating Temperature -25 to 70 C (-13 to 158 F)
Package Type MCC2 Chip Card Module
View Details
RF Transceiver ICs - BCM20733A1KFB1GT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3V
View Details
Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 4 (802.11n) - CYW43439 - CYW43439 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details