Infineon Technologies AG Wireless Connectivity - AIROC™ Automotive Wireless - CYW89373 CYW89373

Description
1x1 Wi-Fi 5 and Bluetooth® 5.4 Combo for Automotive Applications The AIROC™ CYW89373 single-chip device provides the highest level of integration for automotive wireless systems with integrated single-stream IEEE 802.11a/b/g/n/ac MAC/baseband/radio and Bluetooth® 5.4 (Basic Rate, Enhanced Data Rate and Bluetooth® Low Energy). Summary of Features Dual-band operation (2.4GHz, 5GHz) Wi-Fi 5 (802.11ac) compliant Integrated on-chip PAs Integrated on-chip LNAs Integrated on-chip PMU Integrated T/R switch for 2.4GHz band Supported shared Wi-Fi and BT antenna Potential Applications Automotive
Request a Quote
Description
1x1 Wi-Fi 5 and Bluetooth® 5.4 Combo for Automotive Applications The AIROC™ CYW89373 single-chip device provides the highest level of integration for automotive wireless systems with integrated single-stream IEEE 802.11a/b/g/n/ac MAC/baseband/radio and Bluetooth® 5.4 (Basic Rate, Enhanced Data Rate and Bluetooth® Low Energy). Summary of Features Dual-band operation (2.4GHz, 5GHz) Wi-Fi 5 (802.11ac) compliant Integrated on-chip PAs Integrated on-chip LNAs Integrated on-chip PMU Integrated T/R switch for 2.4GHz band Supported shared Wi-Fi and BT antenna Potential Applications Automotive
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wireless Connectivity - AIROC™ Automotive Wireless - CYW89373 - CYW89373 - Infineon Technologies AG
Neubiberg, Germany
Wireless Connectivity - AIROC™ Automotive Wireless - CYW89373
CYW89373
Wireless Connectivity - AIROC™ Automotive Wireless - CYW89373 CYW89373
1x1 Wi-Fi 5 and Bluetooth® 5.4 Combo for Automotive Applications The AIROC™ CYW89373 single-chip device provides the highest level of integration for automotive wireless systems with integrated single-stream IEEE 802.11a/b/g/n/ac MAC/baseband/radio and Bluetooth® 5.4 (Basic Rate, Enhanced Data Rate and Bluetooth® Low Energy). Summary of Features Dual-band operation (2.4GHz, 5GHz) Wi-Fi 5 (802.11ac) compliant Integrated on-chip PAs Integrated on-chip LNAs Integrated on-chip PMU Integrated T/R switch for 2.4GHz band Supported shared Wi-Fi and BT antenna Potential Applications Automotive

1x1 Wi-Fi 5 and Bluetooth® 5.4 Combo for Automotive Applications

The AIROC™ CYW89373 single-chip device provides the highest level of integration for automotive wireless systems with integrated single-stream IEEE 802.11a/b/g/n/ac MAC/baseband/radio and Bluetooth® 5.4 (Basic Rate, Enhanced Data Rate and Bluetooth® Low Energy).


Summary of Features

  • Dual-band operation (2.4GHz, 5GHz)
  • Wi-Fi 5 (802.11ac) compliant
  • Integrated on-chip PAs
  • Integrated on-chip LNAs
  • Integrated on-chip PMU
  • Integrated T/R switch for 2.4GHz band
  • Supported shared Wi-Fi and BT antenna

Potential Applications

  • Automotive
Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Network and Communication Chips
Product Number CYW89373
Product Name Wireless Connectivity - AIROC™ Automotive Wireless - CYW89373
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 448-CYBL10561-56LQXI-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Switches - BGSA12UGL8E6327XTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Technology CDMA; EDGE; CDMA, EDGE, LTE, W-CDMA
Supply Voltage Other; 1.8V ~ 3.6V
Package Type 8-XFLGA
View Details
2 suppliers
RF Transceiver ICs - 448-CY8C4128FNI-BL583TTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details