Infineon Technologies AG RF Transceiver ICs CYW20733A2KML1GT

Description
IC RF TxRx + MCU Bluetooth Bluetooth v3.0 2.4GHz 56-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU Bluetooth Bluetooth v3.0 2.4GHz 56-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BCM20733A2KML1GT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
BCM20733A2KML1GT-ND
RF Transceiver ICs BCM20733A2KML1GT-ND
IC RF TxRx + MCU Bluetooth Bluetooth v3.0 2.4GHz 56-VFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v3.0 2.4GHz 56-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number BCM20733A2KML1GT-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3V
Operating Frequency 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Radio Module Medium Range (MR) - AS-XBEE-MR-2.4-INT-01 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver Modules and Modems - CYBLE-212019-00 - ODG (Origin Data Global)
Specs
Device Type Transceiver
Technology Bluetooth v4.1
Supply Voltage Other; 1.8V ~ 5.5V
View Details
Monopulse Comparators RFM005070 - RFM005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details