Designers who used this product also designed with
CYPD4126-40LQXI | EZ-PD™ CCG4 Two-Port USB-C & PD
S29GL01GT12TFN010 | High Performance Page Mode
S29GL064S80TFV010 | High Performance Page Mode
S29GL256S10TFV010 | High Performance Page Mode
CYPD2122-24LQXI | EZ-PD™ CCG2 USB Type-C Port Controller
BSC009NE2LS5I | N-Channel Power MOSFET
CYBT-343026-01 | AIROC™ Bluetooth® Modules
CYPD3125-40LQXI | EZ-PD™ CCG3 USB Type-C Port Controller PD
BSC014N04LSI | N-Channel Power MOSFET
CYBLE-012011-00 | AIROC™ Bluetooth® Modules
CY7C65211-24LTXI | EZ-USB™ Serial Bridge Controller
BSC015NE2LS5I | N-Channel Power MOSFET
CYBLE-416045-02 | AIROC™ Bluetooth® Modules
CYPD4126-40LQXI | EZ-PD™ CCG4 Two-Port USB-C & PD
S29GL01GT12TFN010 | High Performance Page Mode
S29GL064S80TFV010 | High Performance Page Mode
S29GL256S10TFV010 | High Performance Page Mode
CYPD2122-24LQXI | EZ-PD™ CCG2 USB Type-C Port Controller
BSC009NE2LS5I | N-Channel Power MOSFET
CYBT-343026-01 | AIROC™ Bluetooth® Modules
CYPD3125-40LQXI | EZ-PD™ CCG3 USB Type-C Port Controller PD
1 2 3 4
Designers who used this product also designed with
- CYPD4126-40LQXI |
EZ-PD™ CCG4 Two-Port USB-C & PD
- S29GL01GT12TFN010 |
High Performance Page Mode
- S29GL064S80TFV010 |
High Performance Page Mode
- S29GL256S10TFV010 |
High Performance Page Mode
- CYPD2122-24LQXI |
EZ-PD™ CCG2 USB Type-C Port Controller
- BSC009NE2LS5I |
N-Channel Power MOSFET
- CYBT-343026-01 |
AIROC™ Bluetooth® Modules
- CYPD3125-40LQXI |
EZ-PD™ CCG3 USB Type-C Port Controller PD
- BSC014N04LSI |
N-Channel Power MOSFET
- CYBLE-012011-00 |
AIROC™ Bluetooth® Modules
- CY7C65211-24LTXI |
EZ-USB™ Serial Bridge Controller
- BSC015NE2LS5I |
N-Channel Power MOSFET
- CYBLE-416045-02 |
AIROC™ Bluetooth® Modules
- CYPD4126-40LQXI |
EZ-PD™ CCG4 Two-Port USB-C & PD
- S29GL01GT12TFN010 |
High Performance Page Mode
- S29GL064S80TFV010 |
High Performance Page Mode
- S29GL256S10TFV010 |
High Performance Page Mode
- CYPD2122-24LQXI |
EZ-PD™ CCG2 USB Type-C Port Controller
- BSC009NE2LS5I |
N-Channel Power MOSFET
- CYBT-343026-01 |
AIROC™ Bluetooth® Modules
- CYPD3125-40LQXI |
EZ-PD™ CCG3 USB Type-C Port Controller PD
1
2
3
4