Home // Products // Microcontroller // 32-bit PSoC™ Arm® Cortex® Microcontroller // 32-bit PSoC™ 6 Arm® Cortex®-M4 / M0+ // CY8C6144AZI-S4F82
IC MCU 32BIT 256KB FLASH 64TQFP
ARM® Cortex®-M4F PSoC® 6 Microcontroller IC 32-Bit 50MHz, 150MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)
Infineon Technologies AG | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
---|---|---|---|
Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
Product Number | CY8C6144AZI-S4F82 | CY8C6144AZI-S4F82 | CY8C6144AZI-S4F82 |
Product Name | 32-bit PSoC™ Arm® Cortex® Microcontroller | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit |
Life Cycle Stage | active and preferred | Active | Active |
Features | DMA; LCD Driver | ||
RAM | 128 KB | 128 KB | 128 KB |
ROM Type | Flash | Flash; FLASH |