Home // Products // Memories // SRAM (Static RAM) // Synchronous SRAM // Synchronous SRAM with ECC // CY7C1361KVE33-133AXM
SRAM - Synchronous, SDR Memory IC 9Mb (256K x 36) Parallel 133MHz 6.5ns 100-TQFP (14x20)
SRAM - Synchronous, SDR Memory IC 9Mbit Parallel 133 MHz 6.5 ns 100-TQFP (14x20)
IC SRAM 9MBIT PARALLEL 100TQFP
Infineon Technologies AG | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
---|---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
Product Number | CY7C1361KVE33-133AXM | CY7C1361KVE33-133AXM-ND | CY7C1361KVE33-133AXM | CY7C1361KVE33-133AXM |
Product Name | Synchronous SRAM with ECC | Memory | Memory | Memory |
Memory Category | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
Density | 9216 to 9000 kbits | 9000 kbits | 9000 kbits | 9000 kbits |
Data Bus Width | 36 bits |