Intel CPU Servers Fanout Buffer (Distribution), Spread Spectrum Clock Generator IC 133MHz 2 Output 56-TSSOP II
Intel CPU Servers Fanout Buffer (Distribution), Spread Spectrum Clock Generator IC 133MHz 2 Output 56-TSSOP II
IC CLK GEN CPU 133MHZ 2CIRC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CY28441ZXC-ND | CY28441ZXC | CY28441ZXC |
| Product Name | Application Specific Clock/Timing | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | Clock | Clock | |
| Package Type | Surface Mount; "56-TFSOP (0.240"", 6.10mm Width)" | Surface Mount; 56-TFSOP (0.240\", 6.10mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts |