Manufacturer: Infineon Technologies
Win Source Part Number: 039567-BBY58-02V E6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 5.5pF @ 6V, 1MHz
Voltage - Peak Reverse (Max): 10V
Capacitance Ratio: 3.5
Capacitance Ratio Condition: C1/C4
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SC79-2
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
DIODE TUNING 10V 20MA SC-79 Product overview: BBY58-02V E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BBY58-02V E6327 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Varactor Diodes | Rectifiers |
| Product Number | 039567-BBY58-02V E6327 | 282-BBY58-02V E6327 |
| Product Name | Variable Capacitance Diodes (Varicaps, Varactors) - BBY58-02V E6327 | 10V 20MA Diode and Rectifier |
| Life Cycle Stage | Obsolete(EOL) |