Infineon RF DIODES BB844E6327HTSA1
Infineon RF DIODES BB844E6327HTSA1
Varactors 1 Pair Common Cathode 18V Surface Mount PG-SOT23
Varactors 1 Pair Common Cathode 18V Surface Mount PG-SOT23
Varactors 1 Pair Common Cathode 18V Surface Mount PG-SOT23
DIODE VARACTOR 18V DUAL SOT23-3 Product overview: BB844E6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 18V, SOT23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB844E6327HTSA1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1048345-BB844E6327HT
Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: 1 Pair Common Cathode
Capacitance @ Vr, F: 13pF @ 8V, 1MHz
Voltage - Peak Reverse (Max): 18 V
Capacitance Ratio: 3.8
Capacitance Ratio Condition: C2/C8
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: PG-SOT23
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): BB844E6327HTSA1BB 844 E6327; BB844; BB844 E6327; BB844-E6327; BB844E6327; SP000013388;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Infineon Technologies
Other Names: BB844E6327HTSA1TR,SP
Base Product Number: BB844E6327
DIODE VARACTOR 18V DUAL SOT23-3
RF DIODE, 45PF, 0.05A, SOT-23; Capacitance Cd Max @ Vr F:45pF; Forward Current If(AV):50mA; Repetitive Reverse Voltage Vrrm Max:18V; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:-; RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Varactor Diodes | Rectifiers | Varactor Diodes | Varactor Diodes | RF Diodes |
| Product Number | 2737286 | 448-BB844E6327HTSA1CT-ND | 282-BB844E6327HTSA1 | 1048345-BB844E6327HTSA1 | BB844E6327HTSA1 | 34AC1352 |
| Product Name | Varactor Diodes | Variable Capacitance (Varicaps, Varactors) | Dual 18V SOT23 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Rf Diode, 45Pf, 0.05A, Sot-23; Capacitance Cd Max @ Vr F Infineon |
| Arrangement | Common Catode | |||||
| Diode Type | Varactor; RF Diodes | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | SOT23; SOT-23 | SOT23; SC-59; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | TO-236-3, SC-59, SOT-23-3 | PG-SOT23 | SOT23; SOT-23 |
| Pin Count | 3 | 3 |