Infineon Technologies AG 30V 17.5pF Diode and Rectifier BB535 E7904

Description
Varactor Diode Single 30V 17.5pF 2-Pin SOD-323 T/R Product overview: BB535 E7904 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17.5pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 17.5pF, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB535 E7904 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Varactor Diode Single 30V 17.5pF 2-Pin SOD-323 T/R Product overview: BB535 E7904 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17.5pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 17.5pF, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB535 E7904 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
30V 17.5pF Diode and Rectifier - 282-BB535 E7904 - ERSAELECTRONICS PTE. LTD.
Singapore
30V 17.5pF Diode and Rectifier
282-BB535 E7904
30V 17.5pF Diode and Rectifier 282-BB535 E7904
Varactor Diode Single 30V 17.5pF 2-Pin SOD-323 T/R Product overview: BB535 E7904 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17.5pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 17.5pF, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB535 E7904 can be used for catalog matching and distributor lookup.

Varactor Diode Single 30V 17.5pF 2-Pin SOD-323 T/R Product overview: BB535 E7904 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17.5pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 17.5pF, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB535 E7904 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 231942-BB535 E7904 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231942-BB535 E7904
Discrete Semiconductor Products 231942-BB535 E7904
Manufacturer: Infineon Technologies Win Source Part Number: 231942-BB535 E7904 Category: Discrete Semiconductor Products Family: Variable Capacitance Diodes(Varicaps,Vara ctors) Family Name: BB535 Alternative Parts (Cross-Reference): BB535E7904T; BB535-T&R; BB535E7904XT; BB134T; ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 231942-BB535 E7904
Category: Discrete Semiconductor Products
Family: Variable Capacitance Diodes(Varicaps,Varactors)
Family Name: BB535
Alternative Parts (Cross-Reference): BB535E7904T; BB535-T&R; BB535E7904XT; BB134T;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Varactor Diodes
Product Number 282-BB535 E7904 231942-BB535 E7904
Product Name 30V 17.5pF Diode and Rectifier Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Dual isolated high-voltage switching diode - BAS21PG-QX - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
2 suppliers
Rectifier Diodes, Type LLD (CCM-PFC) - Model: PH985C6 - Fuji Electric Corp. of America
Specs
Package TO-247
IO 20 amps
VRRM 600 volts
View Details