General Purpose High Speed Switching Diode
DIODE ARRAY GP 80V 200MA
GENERAL PURPOSE HIGH SPEED SWITC
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | General Purpose Diodes | Rectifiers | Diodes |
| Product Number | BAV70E6767 | BAV70E6767 | BAV70E6767 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | |
| Life Cycle Stage | Active | Active | |
| Package | SOT23; SOT-23-3 | SC-59; SOT23 | |
| RoHS Compliant | RoHS | ||
| VF | 1.25 volts | 1.25 volts |