Infineon Technologies AG 40V 250MA Diode and Rectifier BAT6406WH6327XTSA1

Description
DIODE ARR SCHOT 40V 250MA SOT323 Product overview: BAT6406WH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 250MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT6406WH6327XTS A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOT 40V 250MA SOT323 Product overview: BAT6406WH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 250MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT6406WH6327XTS A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
40V 250MA Diode and Rectifier
286-BAT6406WH6327XTSA1
40V 250MA Diode and Rectifier 286-BAT6406WH6327XTSA1
DIODE ARR SCHOT 40V 250MA SOT323 Product overview: BAT6406WH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 250MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT6406WH6327XTS A1 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 40V 250MA SOT323 Product overview: BAT6406WH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 250MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT6406WH6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - BAT6406WH6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Schottky 40V 120mA Surface Mount SC-70, SOT-323

Diode Array 1 Pair Common Anode Schottky 40V 120mA Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - BAT6406WH6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Schottky 40V 120mA Surface Mount SC-70, SOT-323

Diode Array 1 Pair Common Anode Schottky 40V 120mA Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - BAT6406WH6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Schottky 40V 120mA Surface Mount SC-70, SOT-323

Diode Array 1 Pair Common Anode Schottky 40V 120mA Surface Mount SC-70, SOT-323

Buy Now Datasheet
 - BAT6406WH6327XTSA1 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 2 Element, 0.25A, 40V V(RRM), Silicon

Rectifier Diode, Schottky, 2 Element, 0.25A, 40V V(RRM), Silicon

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 2591403 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2591403
Schottky Diodes & Rectifiers 2591403
Infineon AF Schottky Diode BAT 64-06W H6

Infineon AF Schottky Diode BAT 64-06W H6

Supplier's Site
Schottky Diodes & Rectifiers - 2591403P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2591403P
Schottky Diodes & Rectifiers 2591403P
Infineon AF Schottky Diode BAT 64-06W H6

Infineon AF Schottky Diode BAT 64-06W H6

Supplier's Site
Schottky Diodes & Rectifiers - 2591402 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2591402
Schottky Diodes & Rectifiers 2591402
Infineon AF Schottky Diode BAT 64-06W H6

Infineon AF Schottky Diode BAT 64-06W H6

Supplier's Site
Diodes, Rectifiers - Arrays - BAT6406WH6327XTSA1 - 096274-BAT6406WH6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAT6406WH6327XTSA1
096274-BAT6406WH6327XTSA1
Diodes, Rectifiers - Arrays - BAT6406WH6327XTSA1 096274-BAT6406WH6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 096274-BAT6406WH6327 XTSA1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 750mV @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 2μA @ 30V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 120mA Categories: Discrete Semiconductor Products Status: Active Case / Package: PG-SOT323-3 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 096274-BAT6406WH6327XTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 750mV @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 30V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 120mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PG-SOT323-3
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Diode Schottky 40V 0.25A Automotive 3-Pin SOT-323 T/R - 376-BAT6406WH6327XTSA1 - Utmel Electronic Limited
Hong Kong, China
Diode Schottky 40V 0.25A Automotive 3-Pin SOT-323 T/R
376-BAT6406WH6327XTSA1
Diode Schottky 40V 0.25A Automotive 3-Pin SOT-323 T/R 376-BAT6406WH6327XTSA1
Diode Schottky 40V 0.25A Automotive 3-Pin SOT-323 T/R

Diode Schottky 40V 0.25A Automotive 3-Pin SOT-323 T/R

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT6406WH6327XTSA1
Schottky Diodes & Rectifiers BAT6406WH6327XTSA1
Schottky Diodes & Rectifiers AF SCHOTTKY DIODE

Schottky Diodes & Rectifiers AF SCHOTTKY DIODE

Buy Now Datasheet
Diode, Schottky, Aec-Q101, 40V, Sot-323; Diode Configuration Infineon - 13AC8222 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Aec-Q101, 40V, Sot-323; Diode Configuration Infineon
13AC8222
Diode, Schottky, Aec-Q101, 40V, Sot-323; Diode Configuration Infineon 13AC8222
DIODE, SCHOTTKY, AEC-Q101, 40V, SOT-323; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):250mA; Forward Voltage VF Max:750mV; Forward Surge Current Ifsm Max:800mA; Operating RoHS Compliant: Yes

DIODE, SCHOTTKY, AEC-Q101, 40V, SOT-323; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):250mA; Forward Voltage VF Max:750mV; Forward Surge Current Ifsm Max:800mA; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT6406WH6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT6406WH6327XTSA1
Discrete Semiconductor Products - Diodes - Rectifiers BAT6406WH6327XTSA1
DIODE ARR SCHOT 40V 250MA SOT323

DIODE ARR SCHOT 40V 250MA SOT323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics RS Components, Ltd. Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers Diode Arrays Diode Arrays Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 286-BAT6406WH6327XTSA1 BAT6406WH6327XTSA1CT-ND BAT6406WH6327XTSA1 2591403 096274-BAT6406WH6327XTSA1 376-BAT6406WH6327XTSA1 BAT6406WH6327XTSA1 13AC8222 BAT6406WH6327XTSA1
Product Name 40V 250MA Diode and Rectifier Diode Arrays Schottky Diodes & Rectifiers Diodes, Rectifiers - Arrays - BAT6406WH6327XTSA1 Diode Schottky 40V 0.25A Automotive 3-Pin SOT-323 T/R Schottky Diodes & Rectifiers Diode, Schottky, Aec-Q101, 40V, Sot-323; Diode Configuration Infineon Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SOT323; SC-70, SOT-323 PG-SOT323-3 SOT323; SOT-323 PG-SOT323-3 SOT323; SC-70, SOT-323 SOT-323-3 SOT323
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Tj -55 C (-67 F) 150 C (302 F) -65 C (-85 F) 150 C (302 F) -55 to 150 C (-67 to 302 F)
Arrangement Common Anode Common Anode
Life Cycle Stage Active Active Active Active
Unlock Full Specs
to access all available technical data