Infineon Technologies AG Single Diodes BAT60AE6327HTSA1

Description
DIODE SCHOTTKY 10V 3A SOD323-2
Request a Quote Datasheet
Description
DIODE SCHOTTKY 10V 3A SOD323-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes BAT60AE6327HTSA1
DIODE SCHOTTKY 10V 3A SOD323-2

DIODE SCHOTTKY 10V 3A SOD323-2

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BAT60AE6327HTSA1 - 122329-BAT60AE6327HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAT60AE6327HTSA1
122329-BAT60AE6327HTSA1
Diodes, Rectifiers - Single - BAT60AE6327HTSA1 122329-BAT60AE6327HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 122329-BAT60AE6327HT SA1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 10V Current - Average Rectified (Io): 3A (DC) Voltage - Forward (Vf) (Max) @ If: 370mV @ 1A Current - Reverse Leakage @ Vr: 2.6mA @ 8V Capacitance @ Vr, F: 35pF @ 5V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: PG-SOD323-2 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Signal Processing, Portable Devices

Manufacturer: Infineon Technologies
Win Source Part Number: 122329-BAT60AE6327HTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 10V
Current - Average Rectified (Io): 3A (DC)
Voltage - Forward (Vf) (Max) @ If: 370mV @ 1A
Current - Reverse Leakage @ Vr: 2.6mA @ 8V
Capacitance @ Vr, F: 35pF @ 5V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PG-SOD323-2
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Signal Processing, Portable Devices

Buy Now Datasheet
Schottky 10V 3A Diode and Rectifier - 280-BAT60AE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Singapore
Schottky 10V 3A Diode and Rectifier
280-BAT60AE6327HTSA1
Schottky 10V 3A Diode and Rectifier 280-BAT60AE6327HTSA1
DIODE SCHOTTKY 10V 3A SOD323-2 Product overview: BAT60AE6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT60AE6327HTSA1 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 10V 3A SOD323-2 Product overview: BAT60AE6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT60AE6327HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BAT60AE6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 10V 3A (DC) Surface Mount PG-SOD323-2

Diode Schottky 10V 3A (DC) Surface Mount PG-SOD323-2

Buy Now Datasheet
Single Diodes - BAT60AE6327HTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 10V 3A (DC) Surface Mount PG-SOD323-2

Diode Schottky 10V 3A (DC) Surface Mount PG-SOD323-2

Buy Now Datasheet
Single Diodes - BAT60AE6327HTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 10V 3A (DC) Surface Mount PG-SOD323-2

Diode Schottky 10V 3A (DC) Surface Mount PG-SOD323-2

Buy Now Datasheet
Diode, Schottky, 3A, 10V, Sod-323; Diode Configuration Infineon - 85X4127 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 3A, 10V, Sod-323; Diode Configuration Infineon
85X4127
Diode, Schottky, 3A, 10V, Sod-323; Diode Configuration Infineon 85X4127
DIODE, SCHOTTKY, 3A, 10V, SOD-323; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:10V; Average Forward Current:3A; Forward Voltage Max:370mV; Forward Surge Current:5A; Operating Temperature Max:85°C; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, SCHOTTKY, 3A, 10V, SOD-323; Diode Configuration:Single; Repetitive Peak Reverse Voltage:10V; Average Forward Current:3A; Forward Voltage Max:370mV; Forward Surge Current:5A; Operating Temperature Max:85°C; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT60AE6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT60AE6327HTSA1
Discrete Semiconductor Products - Diodes - Rectifiers BAT60AE6327HTSA1
DIODE SCHOTTKY 10V 3A SOD323-2

DIODE SCHOTTKY 10V 3A SOD323-2

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT60AE6327HTSA1
Schottky Diodes & Rectifiers BAT60AE6327HTSA1
Schottky Diodes & Rectifiers 10 V 3000 mA

Schottky Diodes & Rectifiers 10 V 3000 mA

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Schottky Diodes Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number BAT60AE6327HTSA1 122329-BAT60AE6327HTSA1 280-BAT60AE6327HTSA1 BAT60AE6327HTSA1TR-ND 85X4127 BAT60AE6327HTSA1 BAT60AE6327HTSA1
Product Name Single Diodes Diodes, Rectifiers - Single - BAT60AE6327HTSA1 Schottky 10V 3A Diode and Rectifier Single Diodes Diode, Schottky, 3A, 10V, Sod-323; Diode Configuration Infineon Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package SC-76; SOD-323; SC-76, SOD-323 PG-SOD323-2 Tape & Reel (TR) SC-76; SOD-323 SOD-323; SOD-323-2
VF 0.3700 volts 0.3700 volts 0.3700 volts 0.3700 volts
Life Cycle Stage Active Active
Tj 150 C (302 F) -55 C (-67 F) 150 C (302 F) ? to 85 C (? to 185 F)
Unlock Full Specs
to access all available technical data