Infineon Technologies AG Single Diodes BAS70E6433HTMA1

Description
DIODE SCHOTTKY 70V 70MA SOT23
Request a Quote Datasheet
Description
DIODE SCHOTTKY 70V 70MA SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 448-BAS70E6433HTMA1CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 70V 70MA SOT23

DIODE SCHOTTKY 70V 70MA SOT23

Buy Now Datasheet
Single Diodes - 448-BAS70E6433HTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 70V 70mA (DC) Surface Mount PG-SOT23

Diode Schottky 70V 70mA (DC) Surface Mount PG-SOT23

Buy Now Datasheet
Diode, Schottky, Aec-Q101, 70V, Sot-23; Diode Configuration Infineon - 68AC4370 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Aec-Q101, 70V, Sot-23; Diode Configuration Infineon
68AC4370
Diode, Schottky, Aec-Q101, 70V, Sot-23; Diode Configuration Infineon 68AC4370
DIODE, SCHOTTKY, AEC-Q101, 70V, SOT-23; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):70mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:100mA; Operating Temperature RoHS Compliant: Yes

DIODE, SCHOTTKY, AEC-Q101, 70V, SOT-23; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):70mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:100mA; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS70E6433HTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS70E6433HTMA1
Discrete Semiconductor Products - Diodes - Rectifiers BAS70E6433HTMA1
DIODE SCHOTTKY 70V 70MA SOT23

DIODE SCHOTTKY 70V 70MA SOT23

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers
Product Number 448-BAS70E6433HTMA1CT-ND 68AC4370 BAS70E6433HTMA1
Product Name Single Diodes Diode, Schottky, Aec-Q101, 70V, Sot-23; Diode Configuration Infineon Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

High-voltage switching diode - BAS101,215 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1.1 to 0.0011 volts
View Details
5 suppliers
RF Pin Diode, Band Switching and RF Attenuation - BAR15-1 - Infineon Technologies AG
Specs
Diode Type PIN
Diode Applications Switching
IF 140 mA
View Details
3 suppliers
Schottky Diodes & Rectifiers - 2467448P - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SMA; DO-214AC (SMA)
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG869C15R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 40 amps
VRRM 150 volts
View Details