Infineon Technologies AG Diode Arrays BAS7004E6327HTSA1

Description
Diode Array 1 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - BAS7004E6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAS7004E6327HTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAS7004E6327HTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 962555-BAS7004E6327HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
962555-BAS7004E6327HTSA1
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 962555-BAS7004E6327HTSA1
Win Source Part Number: 962555-BAS7004E6327H TSA1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 70 V Voltage - Forward (Vf) (Max) @ If: 1 V @ 15 mA Reverse Recovery Time (trr): 100 ps Current - Reverse Leakage @ Vr: 100 nA @ 50 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 70mA (DC) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: PG-SOT23 Alternative Parts (Cross-Reference): 1N5819; BAT54SFILM; BAT54C-E3-08; BAT54A-E3-08; BAT54FILM; BAT54-HE3-08; MMBD7000HS-7-FBAS 70-04 E-6327; BAS 70-04 E6327; BAS-70-04-E6327; BAS70-04; BAS70-04 E6327; BAS70-04-E6327; BAS70-04E6327; BAS7004E6327HTSA1.; SP000010253; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Infineon Technologies Other Names: BAS7004,BAS7004E6327 HTSA1TR,BAS7004INCT- ND,2156-BAS7004E6327 HTSA1,BAS7004INTR-ND R,BAS7004INTR-ND,BAS 7004INTR,BAS7004E632 7XT,BAS7004INCT-NDR, BAS7004E6327HTSA1CT, BAS 70-04 E6327,BAS7004E6327HT SA1DKR,BAS7004INDKR- ND,BAS7004XTINCT,BAS 7004E6327,IFEINFBAS7 004E6327HTSA1,SP0000 10253,BAS7004INCT,BA S7004XTINTR-ND,BAS70 04XTINCT-ND,BAS7004X TINTR,BAS7004E6327BT SA1,BAS7004INDKR Base Product Number: BAS7004

Win Source Part Number: 962555-BAS7004E6327HTSA1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70 V
Voltage - Forward (Vf) (Max) @ If: 1 V @ 15 mA
Reverse Recovery Time (trr): 100 ps
Current - Reverse Leakage @ Vr: 100 nA @ 50 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 70mA (DC)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: PG-SOT23
Alternative Parts (Cross-Reference): 1N5819; BAT54SFILM; BAT54C-E3-08; BAT54A-E3-08; BAT54FILM; BAT54-HE3-08; MMBD7000HS-7-FBAS 70-04 E-6327; BAS 70-04 E6327; BAS-70-04-E6327; BAS70-04; BAS70-04 E6327; BAS70-04-E6327; BAS70-04E6327; BAS7004E6327HTSA1.; SP000010253;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Infineon Technologies
Other Names: BAS7004,BAS7004E6327HTSA1TR,BAS7004INCT-ND,2156-BAS7004E6327HTSA1,BAS7004INTR-NDR,BAS7004INTR-ND,BAS7004INTR,BAS7004E6327XT,BAS7004INCT-NDR,BAS7004E6327HTSA1CT,BAS 70-04 E6327,BAS7004E6327HTSA1DKR,BAS7004INDKR-ND,BAS7004XTINCT,BAS7004E6327,IFEINFBAS7004E6327HTSA1,SP000010253,BAS7004INCT,BAS7004XTINTR-ND,BAS7004XTINCT-ND,BAS7004XTINTR,BAS7004E6327BTSA1,BAS7004INDKR
Base Product Number: BAS7004

Buy Now Datasheet
 - BAS7004E6327HTSA1 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 2 Element, 0.07A, 70V V(RRM), Silicon

Rectifier Diode, Schottky, 2 Element, 0.07A, 70V V(RRM), Silicon

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 2496985 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2496985
Schottky Diodes & Rectifiers 2496985
Infineon BAS7004E6327HTSA1

Infineon BAS7004E6327HTSA1

Supplier's Site
Schottky Diodes & Rectifiers - 2496984 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2496984
Schottky Diodes & Rectifiers 2496984
Infineon BAS7004E6327HTSA1

Infineon BAS7004E6327HTSA1

Supplier's Site
Schottky Diodes & Rectifiers - 2496985P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2496985P
Schottky Diodes & Rectifiers 2496985P
Infineon BAS7004E6327HTSA1

Infineon BAS7004E6327HTSA1

Supplier's Site
Singapore, Singapore
70V 70MA SOT23 Diode and Rectifier
286-BAS7004E6327HTSA1
70V 70MA SOT23 Diode and Rectifier 286-BAS7004E6327HTSA1
DIODE ARR SCHOTT 70V 70MA SOT23 Product overview: BAS7004E6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 70MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS7004E6327HTSA 1 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 70V 70MA SOT23 Product overview: BAS7004E6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 70MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS7004E6327HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS7004E6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS7004E6327HTSA1
Discrete Semiconductor Products - Diodes - Rectifiers BAS7004E6327HTSA1
DIODE ARR SCHOTT 70V 70MA SOT23

DIODE ARR SCHOTT 70V 70MA SOT23

Supplier's Site
Diode Arrays BAS7004E6327HTSA1
DIODE ARRAY SCHOTTKY 70V SOT23

DIODE ARRAY SCHOTTKY 70V SOT23

Supplier's Site Datasheet
Schottky Rectifier, 70Ma 70V Sot-23; Diode Configuration Infineon - 25M7650 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 70Ma 70V Sot-23; Diode Configuration Infineon
25M7650
Schottky Rectifier, 70Ma 70V Sot-23; Diode Configuration Infineon 25M7650
SCHOTTKY RECTIFIER, 70mA 70V SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:70V; Average Forward Current:70mA; Forward Voltage Max:700mV; Forward Surge Current:100mA; Operating Temperature Max:125°C RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 70mA 70V SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:70V; Average Forward Current:70mA; Forward Voltage Max:700mV; Forward Surge Current:100mA; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAS7004E6327HTSA1
Schottky Diodes & Rectifiers BAS7004E6327HTSA1
Schottky Diodes & Rectifiers 70V 0.07A

Schottky Diodes & Rectifiers 70V 0.07A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Rectifiers Diode Arrays Rectifiers Rectifiers Diode Arrays Rectifiers Schottky Diodes
Product Number BAS7004E6327HTSA1TR-ND 962555-BAS7004E6327HTSA1 BAS7004E6327HTSA1 2496985 286-BAS7004E6327HTSA1 BAS7004E6327HTSA1 BAS7004E6327HTSA1 25M7650 BAS7004E6327HTSA1
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Schottky Diodes & Rectifiers 70V 70MA SOT23 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays Schottky Rectifier, 70Ma 70V Sot-23; Diode Configuration Infineon Schottky Diodes & Rectifiers
Tj 150 C (302 F) 150 C (302 F) -55 C (-67 F) ? to 125 C (? to 257 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3 PG-SOT23-3 SOT23; SOT-23 Tape & Reel (TR) SC-59; SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23-3
Diode Type Schottky; Schottky Schottky Schottky
VF 1 volts 1 volts 1 volts 0.7000 volts
VR 70 volts 70 volts
Unlock Full Specs
to access all available technical data