Infineon Technologies AG Diodes, Rectifiers - Single - BAS7002VH6327XTSA1 BAS7002VH6327XTSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 912827-BAS7002VH6327 XTSA1 Series: Automotive, AEC-Q101 Features: Diode Schottky 70 V 70mA (DC) Surface Mount PG-SC79-2-1 Speed: Small Signal =< 200mA (Io), Any Speed Package: SC-79, SOD-523 Package: Reel - TR Mounting: Surface Mount Family Name: BAS7002 Categories: Discrete Semiconductor Products Case / Package: PG-SC79-2-1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAS7002VH6327XTSA1-N D, SP001179608, BAS7002VH6327XTSA1TR , BAS7002VH6327XTSA1CT , BAS7002VH6327XTSA1DK R
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 912827-BAS7002VH6327 XTSA1 Series: Automotive, AEC-Q101 Features: Diode Schottky 70 V 70mA (DC) Surface Mount PG-SC79-2-1 Speed: Small Signal =< 200mA (Io), Any Speed Package: SC-79, SOD-523 Package: Reel - TR Mounting: Surface Mount Family Name: BAS7002 Categories: Discrete Semiconductor Products Case / Package: PG-SC79-2-1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAS7002VH6327XTSA1-N D, SP001179608, BAS7002VH6327XTSA1TR , BAS7002VH6327XTSA1CT , BAS7002VH6327XTSA1DK R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BAS7002VH6327XTSA1 - 912827-BAS7002VH6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS7002VH6327XTSA1
912827-BAS7002VH6327XTSA1
Diodes, Rectifiers - Single - BAS7002VH6327XTSA1 912827-BAS7002VH6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 912827-BAS7002VH6327 XTSA1 Series: Automotive, AEC-Q101 Features: Diode Schottky 70 V 70mA (DC) Surface Mount PG-SC79-2-1 Speed: Small Signal =< 200mA (Io), Any Speed Package: SC-79, SOD-523 Package: Reel - TR Mounting: Surface Mount Family Name: BAS7002 Categories: Discrete Semiconductor Products Case / Package: PG-SC79-2-1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAS7002VH6327XTSA1-N D, SP001179608, BAS7002VH6327XTSA1TR , BAS7002VH6327XTSA1CT , BAS7002VH6327XTSA1DK R

Manufacturer: Infineon Technologies
Win Source Part Number: 912827-BAS7002VH6327XTSA1
Series: Automotive, AEC-Q101
Features: Diode Schottky 70 V 70mA (DC) Surface Mount PG-SC79-2-1
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SC-79, SOD-523
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAS7002
Categories: Discrete Semiconductor Products
Case / Package: PG-SC79-2-1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAS7002VH6327XTSA1-ND, SP001179608, BAS7002VH6327XTSA1TR, BAS7002VH6327XTSA1CT, BAS7002VH6327XTSA1DKR

Buy Now Datasheet
 - BAS7002VH6327XTSA1 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.07A, 70V V(RRM), Silicon

Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.07A, 70V V(RRM), Silicon

Supplier's Site Datasheet
Single Diodes - BAS7002VH6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 70V 70mA (DC) Surface Mount PG-SC79-2-1

Diode Schottky 70V 70mA (DC) Surface Mount PG-SC79-2-1

Buy Now Datasheet
Single Diodes - BAS7002VH6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 70V 70mA (DC) Surface Mount PG-SC79-2-1

Diode Schottky 70V 70mA (DC) Surface Mount PG-SC79-2-1

Buy Now Datasheet
Single Diodes - BAS7002VH6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 70V 70mA (DC) Surface Mount PG-SC79-2-1

Diode Schottky 70V 70mA (DC) Surface Mount PG-SC79-2-1

Buy Now Datasheet
Schottky 70V 70MA Diode and Rectifier - 280-BAS7002VH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 70V 70MA Diode and Rectifier
280-BAS7002VH6327XTSA1
Schottky 70V 70MA Diode and Rectifier 280-BAS7002VH6327XTSA1
DIODE SCHOTTKY 70V 70MA SC79-2-1 Product overview: BAS7002VH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 70MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS7002VH6327XTS A1 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 70V 70MA SC79-2-1 Product overview: BAS7002VH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 70MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS7002VH6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes BAS7002VH6327XTSA1
DIODE SCHOTTKY 70V 70MA SC79-2-1

DIODE SCHOTTKY 70V 70MA SC79-2-1

Supplier's Site Datasheet
Diode, Schottky, Aec-Q101, 70V, Sc-79; Diode Configuration Infineon - 13AC8209 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Aec-Q101, 70V, Sc-79; Diode Configuration Infineon
13AC8209
Diode, Schottky, Aec-Q101, 70V, Sc-79; Diode Configuration Infineon 13AC8209
DIODE, SCHOTTKY, AEC-Q101, 70V, SC-79; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):70mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:100mA; Operating Temperature RoHS Compliant: Yes

DIODE, SCHOTTKY, AEC-Q101, 70V, SC-79; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):70mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:100mA; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAS7002VH6327XTSA1
Schottky Diodes & Rectifiers BAS7002VH6327XTSA1
Schottky Diodes & Rectifiers AF SCHOTTKY DIODES

Schottky Diodes & Rectifiers AF SCHOTTKY DIODES

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS7002VH6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS7002VH6327XTSA1
Discrete Semiconductor Products - Diodes - Rectifiers BAS7002VH6327XTSA1
DIODE SCHOTTKY 70V 70MA SC79-2-1

DIODE SCHOTTKY 70V 70MA SC79-2-1

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 912827-BAS7002VH6327XTSA1 BAS7002VH6327XTSA1 BAS7002VH6327XTSA1TR-ND 280-BAS7002VH6327XTSA1 BAS7002VH6327XTSA1 13AC8209 BAS7002VH6327XTSA1 BAS7002VH6327XTSA1
Product Name Diodes, Rectifiers - Single - BAS7002VH6327XTSA1 Single Diodes Schottky 70V 70MA Diode and Rectifier Single Diodes Diode, Schottky, Aec-Q101, 70V, Sc-79; Diode Configuration Infineon Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package PG-SC79-2-1 PG-SC79-2 Tape & Reel (TR) SOD-523; SC-79, SOD-523 SC-79-2
Life Cycle Stage Active Active
RoHS Compliant RoHS RoHS RoHS
Tj 150 C (302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data