Infineon Technologies AG Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAS70 BAS70

Description
Silicon Schottky Diode Summary of Features General-purpose diode for high-speed switching Circuit protection Voltage clamping High-level detecting and mixing BAS70-04S: For orientation in reel see Package information below Pb-free (RoHS compliant) package Applications Energy Storage Systems Designers who used this product also designed with S25FL128SDSNFI000 | Quad SPI Flash TLV493D-A1B6 | 3D magnetic sensors OPTIGA TRUST M EXPRESS | OPTIGA™ Trust IPD80R900P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSS223PW | Small signal/small power MOSFET IPB50N10S3L-16 | Automotive MOSFET TLE42694-2EL | OPTIREG™ linear voltage regulators (LDO) SAL-TC389QP-160F300S AE AURIX™ Family – TC38xQP IPD30N06S2L-23 | Automotive MOSFET BSD235N | Small signal/small power MOSFET IPD80R2K7C3A | Automotive MOSFET SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP IPD50P04P4L-11 | Automotive MOSFET BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch S25FL128SDSNFI000 | Quad SPI Flash TLV493D-A1B6 | 3D magnetic sensors OPTIGA TRUST M EXPRESS | OPTIGA™ Trust IPD80R900P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSS223PW | Small signal/small power MOSFET IPB50N10S3L-16 | Automotive MOSFET TLE42694-2EL | OPTIREG™ linear voltage regulators (LDO) SAL-TC389QP-160F300S AE AURIX™ Family – TC38xQP 1 2 3 4
Request a Quote Datasheet
Description
Silicon Schottky Diode Summary of Features General-purpose diode for high-speed switching Circuit protection Voltage clamping High-level detecting and mixing BAS70-04S: For orientation in reel see Package information below Pb-free (RoHS compliant) package Applications Energy Storage Systems Designers who used this product also designed with S25FL128SDSNFI000 | Quad SPI Flash TLV493D-A1B6 | 3D magnetic sensors OPTIGA TRUST M EXPRESS | OPTIGA™ Trust IPD80R900P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSS223PW | Small signal/small power MOSFET IPB50N10S3L-16 | Automotive MOSFET TLE42694-2EL | OPTIREG™ linear voltage regulators (LDO) SAL-TC389QP-160F300S AE AURIX™ Family – TC38xQP IPD30N06S2L-23 | Automotive MOSFET BSD235N | Small signal/small power MOSFET IPD80R2K7C3A | Automotive MOSFET SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP IPD50P04P4L-11 | Automotive MOSFET BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch S25FL128SDSNFI000 | Quad SPI Flash TLV493D-A1B6 | 3D magnetic sensors OPTIGA TRUST M EXPRESS | OPTIGA™ Trust IPD80R900P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSS223PW | Small signal/small power MOSFET IPB50N10S3L-16 | Automotive MOSFET TLE42694-2EL | OPTIREG™ linear voltage regulators (LDO) SAL-TC389QP-160F300S AE AURIX™ Family – TC38xQP 1 2 3 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAS70 - BAS70 - Infineon Technologies AG
Neubiberg, Germany
Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAS70
BAS70
Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAS70 BAS70
Silicon Schottky Diode Summary of Features General-purpose diode for high-speed switching Circuit protection Voltage clamping High-level detecting and mixing BAS70-04S: For orientation in reel see Package information below Pb-free (RoHS compliant) package Applications Energy Storage Systems Designers who used this product also designed with S25FL128SDSNFI000 | Quad SPI Flash TLV493D-A1B6 | 3D magnetic sensors OPTIGA TRUST M EXPRESS | OPTIGA™ Trust IPD80R900P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSS223PW | Small signal/small power MOSFET IPB50N10S3L-16 | Automotive MOSFET TLE42694-2EL | OPTIREG™ linear voltage regulators (LDO) SAL-TC389QP-160F300S AE AURIX™ Family – TC38xQP IPD30N06S2L-23 | Automotive MOSFET BSD235N | Small signal/small power MOSFET IPD80R2K7C3A | Automotive MOSFET SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP IPD50P04P4L-11 | Automotive MOSFET BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch S25FL128SDSNFI000 | Quad SPI Flash TLV493D-A1B6 | 3D magnetic sensors OPTIGA TRUST M EXPRESS | OPTIGA™ Trust IPD80R900P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSS223PW | Small signal/small power MOSFET IPB50N10S3L-16 | Automotive MOSFET TLE42694-2EL | OPTIREG™ linear voltage regulators (LDO) SAL-TC389QP-160F300S AE AURIX™ Family – TC38xQP 1 2 3 4

Silicon Schottky Diode


Summary of Features

  • General-purpose diode for high-speed switching
  • Circuit protection
  • Voltage clamping
  • High-level detecting and mixing
  • BAS70-04S: For orientation in reel see
  • Package information below
  • Pb-free (RoHS compliant) package

Applications

  • Energy Storage Systems

Designers who used this product also designed with


  • S25FL128SDSNFI000 |
    Quad SPI Flash
  • TLV493D-A1B6 |
    3D magnetic sensors
  • OPTIGA TRUST M EXPRESS |
    OPTIGA™ Trust
  • IPD80R900P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • BSS223PW |
    Small signal/small power MOSFET
  • IPB50N10S3L-16 |
    Automotive MOSFET
  • TLE42694-2EL |
    OPTIREG™ linear voltage regulators (LDO)
  • SAL-TC389QP-160F300S AE
    AURIX™ Family – TC38xQP
  • IPD30N06S2L-23 |
    Automotive MOSFET
  • BSD235N |
    Small signal/small power MOSFET
  • IPD80R2K7C3A |
    Automotive MOSFET
  • SAL-TC387QP-160F300S AE
    AURIX™ Family – TC38xQP
  • IPD50P04P4L-11 |
    Automotive MOSFET
  • BTS7040-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • S25FL128SDSNFI000 |
    Quad SPI Flash
  • TLV493D-A1B6 |
    3D magnetic sensors
  • OPTIGA TRUST M EXPRESS |
    OPTIGA™ Trust
  • IPD80R900P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • BSS223PW |
    Small signal/small power MOSFET
  • IPB50N10S3L-16 |
    Automotive MOSFET
  • TLE42694-2EL |
    OPTIREG™ linear voltage regulators (LDO)
  • SAL-TC389QP-160F300S AE
    AURIX™ Family – TC38xQP

1
2
3
4

Supplier's Site Datasheet
Discrete Semiconductor Products - 231457-BAS70 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231457-BAS70
Discrete Semiconductor Products 231457-BAS70
Manufacturer: Infineon Technologies Win Source Part Number: 231457-BAS70 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAS70 Alternative Parts (Cross-Reference): BAS70,215; BAS70,235; BAS70-TP; Introduction Date: February 11, 1997 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2025 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Application Field: Used in Portable Devices

Manufacturer: Infineon Technologies
Win Source Part Number: 231457-BAS70
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: BAS70
Alternative Parts (Cross-Reference): BAS70,215; BAS70,235; BAS70-TP;
Introduction Date: February 11, 1997
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Portable Devices

Buy Now

Technical Specifications

  Infineon Technologies AG Win Source Electronics
Product Category Schottky Diodes Schottky Diodes
Product Number BAS70 231457-BAS70
Product Name Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAS70 Discrete Semiconductor Products
Life Cycle Stage active and preferred
Unlock Full Specs
to access all available technical data

Similar Products

High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 60LQ100SCS - 60LQ100SCS - Infineon Technologies AG
Specs
Applications Rectifier
Life Cycle Stage active and preferred
Package C-CCN-3
View Details
Schottky 4V 110MA Diode and Rectifier - 284-BAT15-05W E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Applications Rectifier
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers
Automotive Schottky 0.07A SOT-23 Diode and Rectifier - 286-BAS70-05 E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Applications Rectifier
View Details
2 suppliers
RF Mixer and Detector Schottky Diode - BAT15-02LS - Infineon Technologies AG
Specs
Applications Detector; Mixer
Life Cycle Stage active and preferred, discontinued
Package TSSLP-2-1
View Details