Infineon Technologies AG Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAS70-04 BAS70-04

Description
Silicon Schottky Diode Summary of Features General-purpose diode for high-speed switching Circuit protection Voltage clamping High-level detecting and mixing BAS70-04S: For orientation in reel see Package information below Pb-free (RoHS compliant) package Applications 48 V to 12 V DC-DC converter Electric vehicle (EV) drivetrain system EV charging On-board charging (OBC) for electric vehicles Telecommunication infrastructure Designers who used this product also designed with SLM 9670 | OPTIGA™ TPM - Trusted Platform Module BSR316P | Small signal/small power MOSFET IDW40G120C5B | CoolSiC™ Schottky Diodes IPB50N10S3L-16 | Automotive MOSFET BTS3050EJ | HITFET™ + 12V | automotive low-side switch BTS6133D | Classic PROFET™ 12V | automotive smart high-side switch IMZ120R030M1H | Silicon Carbide MOSFET Discretes BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch IPG20N06S4L-26 | Automotive MOSFET BSZ900N20NS3 G | N-Channel Power MOSFET BSZ068N06NS | N-Channel Power MOSFET BSS123N | Small signal/small power MOSFET IR38063M | Integrated POL Voltage Regulators BSS138N | Small signal/small power MOSFET SLM 9670 | OPTIGA™ TPM - Trusted Platform Module BSR316P | Small signal/small power MOSFET IDW40G120C5B | CoolSiC™ Schottky Diodes IPB50N10S3L-16 | Automotive MOSFET BTS3050EJ | HITFET™ + 12V | automotive low-side switch BTS6133D | Classic PROFET™ 12V | automotive smart high-side switch IMZ120R030M1H | Silicon Carbide MOSFET Discretes BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch 1 2 3 4
Request a Quote Datasheet
Description
Silicon Schottky Diode Summary of Features General-purpose diode for high-speed switching Circuit protection Voltage clamping High-level detecting and mixing BAS70-04S: For orientation in reel see Package information below Pb-free (RoHS compliant) package Applications 48 V to 12 V DC-DC converter Electric vehicle (EV) drivetrain system EV charging On-board charging (OBC) for electric vehicles Telecommunication infrastructure Designers who used this product also designed with SLM 9670 | OPTIGA™ TPM - Trusted Platform Module BSR316P | Small signal/small power MOSFET IDW40G120C5B | CoolSiC™ Schottky Diodes IPB50N10S3L-16 | Automotive MOSFET BTS3050EJ | HITFET™ + 12V | automotive low-side switch BTS6133D | Classic PROFET™ 12V | automotive smart high-side switch IMZ120R030M1H | Silicon Carbide MOSFET Discretes BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch IPG20N06S4L-26 | Automotive MOSFET BSZ900N20NS3 G | N-Channel Power MOSFET BSZ068N06NS | N-Channel Power MOSFET BSS123N | Small signal/small power MOSFET IR38063M | Integrated POL Voltage Regulators BSS138N | Small signal/small power MOSFET SLM 9670 | OPTIGA™ TPM - Trusted Platform Module BSR316P | Small signal/small power MOSFET IDW40G120C5B | CoolSiC™ Schottky Diodes IPB50N10S3L-16 | Automotive MOSFET BTS3050EJ | HITFET™ + 12V | automotive low-side switch BTS6133D | Classic PROFET™ 12V | automotive smart high-side switch IMZ120R030M1H | Silicon Carbide MOSFET Discretes BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch 1 2 3 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAS70-04 - BAS70-04 - Infineon Technologies AG
Neubiberg, Germany
Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAS70-04
BAS70-04
Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAS70-04 BAS70-04
Silicon Schottky Diode Summary of Features General-purpose diode for high-speed switching Circuit protection Voltage clamping High-level detecting and mixing BAS70-04S: For orientation in reel see Package information below Pb-free (RoHS compliant) package Applications 48 V to 12 V DC-DC converter Electric vehicle (EV) drivetrain system EV charging On-board charging (OBC) for electric vehicles Telecommunication infrastructure Designers who used this product also designed with SLM 9670 | OPTIGA™ TPM - Trusted Platform Module BSR316P | Small signal/small power MOSFET IDW40G120C5B | CoolSiC™ Schottky Diodes IPB50N10S3L-16 | Automotive MOSFET BTS3050EJ | HITFET™ + 12V | automotive low-side switch BTS6133D | Classic PROFET™ 12V | automotive smart high-side switch IMZ120R030M1H | Silicon Carbide MOSFET Discretes BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch IPG20N06S4L-26 | Automotive MOSFET BSZ900N20NS3 G | N-Channel Power MOSFET BSZ068N06NS | N-Channel Power MOSFET BSS123N | Small signal/small power MOSFET IR38063M | Integrated POL Voltage Regulators BSS138N | Small signal/small power MOSFET SLM 9670 | OPTIGA™ TPM - Trusted Platform Module BSR316P | Small signal/small power MOSFET IDW40G120C5B | CoolSiC™ Schottky Diodes IPB50N10S3L-16 | Automotive MOSFET BTS3050EJ | HITFET™ + 12V | automotive low-side switch BTS6133D | Classic PROFET™ 12V | automotive smart high-side switch IMZ120R030M1H | Silicon Carbide MOSFET Discretes BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch 1 2 3 4

Silicon Schottky Diode


Summary of Features

  • General-purpose diode for high-speed switching
  • Circuit protection
  • Voltage clamping
  • High-level detecting and mixing
  • BAS70-04S: For orientation in reel see
  • Package information below
  • Pb-free (RoHS compliant) package

Applications

  • 48 V to 12 V DC-DC converter
  • Electric vehicle (EV) drivetrain system
  • EV charging
  • On-board charging (OBC) for electric vehicles
  • Telecommunication infrastructure

Designers who used this product also designed with


  • SLM 9670 |
    OPTIGA™ TPM - Trusted Platform Module
  • BSR316P |
    Small signal/small power MOSFET
  • IDW40G120C5B |
    CoolSiC™ Schottky Diodes
  • IPB50N10S3L-16 |
    Automotive MOSFET
  • BTS3050EJ |
    HITFET™ + 12V | automotive low-side switch
  • BTS6133D |
    Classic PROFET™ 12V | automotive smart high-side switch
  • IMZ120R030M1H |
    Silicon Carbide MOSFET Discretes
  • BTS5045-1EJA |
    PROFET™ + 12V | automotive smart high-side switch
  • IPG20N06S4L-26 |
    Automotive MOSFET
  • BSZ900N20NS3 G |
    N-Channel Power MOSFET
  • BSZ068N06NS |
    N-Channel Power MOSFET
  • BSS123N |
    Small signal/small power MOSFET
  • IR38063M |
    Integrated POL Voltage Regulators
  • BSS138N |
    Small signal/small power MOSFET
  • SLM 9670 |
    OPTIGA™ TPM - Trusted Platform Module
  • BSR316P |
    Small signal/small power MOSFET
  • IDW40G120C5B |
    CoolSiC™ Schottky Diodes
  • IPB50N10S3L-16 |
    Automotive MOSFET
  • BTS3050EJ |
    HITFET™ + 12V | automotive low-side switch
  • BTS6133D |
    Classic PROFET™ 12V | automotive smart high-side switch
  • IMZ120R030M1H |
    Silicon Carbide MOSFET Discretes
  • BTS5045-1EJA |
    PROFET™ + 12V | automotive smart high-side switch

1
2
3
4

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Schottky Diodes
Product Number BAS70-04
Product Name Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAS70-04
Life Cycle Stage active and preferred
Unlock Full Specs
to access all available technical data

Similar Products

Single Diodes - 448-BAS4002LE6327XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Tj -55 to 150 C (-67 to 302 F)
View Details
7 suppliers
Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAS70-06 - BAS70-06 - Infineon Technologies AG
Specs
Life Cycle Stage active and preferred
Package SOT23; SOT23
RoHS Compliant RoHS
View Details
Single Diodes - BAS40E6327HTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Tj -55 to 150 C (-67 to 302 F)
View Details
8 suppliers
Diodes - BAS 70 E6327 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
RoHS Compliant RoHS
View Details
2 suppliers