Infineon Technologies AG Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAS4002A RPP BAS4002A RPP

Description
Reverse voltage: 40 V.Forward current: 0.2 A.Small diode quad array for polarity independance,reverse polarity protection and low loss bridge rectification.Very low forward voltage: 0.55 @ 0.1 A (per diode).Fast switching Pb-free (ROHS compliant) package. Summary of Features Schottky Diode rectifier with fast Switching speed and low voltage drop For high energy efficiency rectifiers Very small systems Full bridge and Half bridge Combinations available Suitable also for advanced reverse Polarity protection Benefits Rectifier for LED illumination Energy saving Lamps Mobile Battery charger (Mobile-Phones, Digital-Cameras, PDAs) Toys Designers who used this product also designed with TLF80511TF V33 | OPTIREG™ linear voltage regulators (LDO) FS650R08A4P2 | Automotive IGBT and CoolSiC™ MOSFET modules IPD80R1K4P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 1EDI3020AS | Gate driver ICs TLF80511TF V33 | OPTIREG™ linear voltage regulators (LDO) FS650R08A4P2 | Automotive IGBT and CoolSiC™ MOSFET modules IPD80R1K4P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 1EDI3020AS | Gate driver ICs TLF80511TF V33 | OPTIREG™ linear voltage regulators (LDO) FS650R08A4P2 | Automotive IGBT and CoolSiC™ MOSFET modules IPD80R1K4P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 1EDI3020AS | Gate driver ICs
Request a Quote Datasheet
Description
Reverse voltage: 40 V.Forward current: 0.2 A.Small diode quad array for polarity independance,reverse polarity protection and low loss bridge rectification.Very low forward voltage: 0.55 @ 0.1 A (per diode).Fast switching Pb-free (ROHS compliant) package. Summary of Features Schottky Diode rectifier with fast Switching speed and low voltage drop For high energy efficiency rectifiers Very small systems Full bridge and Half bridge Combinations available Suitable also for advanced reverse Polarity protection Benefits Rectifier for LED illumination Energy saving Lamps Mobile Battery charger (Mobile-Phones, Digital-Cameras, PDAs) Toys Designers who used this product also designed with TLF80511TF V33 | OPTIREG™ linear voltage regulators (LDO) FS650R08A4P2 | Automotive IGBT and CoolSiC™ MOSFET modules IPD80R1K4P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 1EDI3020AS | Gate driver ICs TLF80511TF V33 | OPTIREG™ linear voltage regulators (LDO) FS650R08A4P2 | Automotive IGBT and CoolSiC™ MOSFET modules IPD80R1K4P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 1EDI3020AS | Gate driver ICs TLF80511TF V33 | OPTIREG™ linear voltage regulators (LDO) FS650R08A4P2 | Automotive IGBT and CoolSiC™ MOSFET modules IPD80R1K4P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 1EDI3020AS | Gate driver ICs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAS4002A RPP - BAS4002A RPP - Infineon Technologies AG
Neubiberg, Germany
Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAS4002A RPP
BAS4002A RPP
Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAS4002A RPP BAS4002A RPP
Reverse voltage: 40 V.Forward current: 0.2 A.Small diode quad array for polarity independance,reverse polarity protection and low loss bridge rectification.Very low forward voltage: 0.55 @ 0.1 A (per diode).Fast switching Pb-free (ROHS compliant) package. Summary of Features Schottky Diode rectifier with fast Switching speed and low voltage drop For high energy efficiency rectifiers Very small systems Full bridge and Half bridge Combinations available Suitable also for advanced reverse Polarity protection Benefits Rectifier for LED illumination Energy saving Lamps Mobile Battery charger (Mobile-Phones, Digital-Cameras, PDAs) Toys Designers who used this product also designed with TLF80511TF V33 | OPTIREG™ linear voltage regulators (LDO) FS650R08A4P2 | Automotive IGBT and CoolSiC™ MOSFET modules IPD80R1K4P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 1EDI3020AS | Gate driver ICs TLF80511TF V33 | OPTIREG™ linear voltage regulators (LDO) FS650R08A4P2 | Automotive IGBT and CoolSiC™ MOSFET modules IPD80R1K4P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 1EDI3020AS | Gate driver ICs TLF80511TF V33 | OPTIREG™ linear voltage regulators (LDO) FS650R08A4P2 | Automotive IGBT and CoolSiC™ MOSFET modules IPD80R1K4P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 1EDI3020AS | Gate driver ICs

Reverse voltage: 40 V.Forward current: 0.2 A.Small diode quad array for polarity independance,reverse polarity protection and low loss bridge rectification.Very low forward voltage: 0.55 @ 0.1 A (per diode).Fast switching Pb-free (ROHS compliant) package.


Summary of Features

  • Schottky Diode rectifier with fast
  • Switching speed and low voltage drop
  • For high energy efficiency rectifiers
  • Very small systems
  • Full bridge and Half bridge
  • Combinations available
  • Suitable also for advanced reverse
  • Polarity protection

Benefits

  • Rectifier for LED illumination
  • Energy saving Lamps
  • Mobile Battery charger (Mobile-Phones, Digital-Cameras, PDAs)
  • Toys

Designers who used this product also designed with


  • TLF80511TF V33 |
    OPTIREG™ linear voltage regulators (LDO)
  • FS650R08A4P2 |
    Automotive IGBT and CoolSiC™ MOSFET modules
  • IPD80R1K4P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • 1EDI3020AS |
    Gate driver ICs
  • TLF80511TF V33 |
    OPTIREG™ linear voltage regulators (LDO)
  • FS650R08A4P2 |
    Automotive IGBT and CoolSiC™ MOSFET modules
  • IPD80R1K4P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • 1EDI3020AS |
    Gate driver ICs
  • TLF80511TF V33 |
    OPTIREG™ linear voltage regulators (LDO)
  • FS650R08A4P2 |
    Automotive IGBT and CoolSiC™ MOSFET modules
  • IPD80R1K4P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • 1EDI3020AS |
    Gate driver ICs
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Schottky Diodes
Product Number BAS4002A RPP
Product Name Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAS4002A RPP
Life Cycle Stage active and preferred
Unlock Full Specs
to access all available technical data