Infineon Technologies AG Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAS3007A-RPP BAS3007A-RPP

Description
Reverse voltage: 30 V.Forward current: 0.9 A.Small diode quad array for polarity independence,reverse polarity protection and low loss bridge rectification.Very low forward voltage:0.5 V typ. @ 0.7 A (per diode).Fast switching.Pb-free (ROHS compliant) package1 Summary of Features Schottky Diode rectifier with fast switching speed and low voltage drop for high energy efficiency rectifiers Very small systems Full bridge and Half bridge combinations available Suitable also for advanced reverse polarity protection Potential Applications Rectifier for LED illumination Energy saving Lamps Mobile Battery charger (Mobile-Phones, Digital-Cameras, PDAs) Toys Applications Light electric vehicles (LEV) Designers who used this product also designed with IAUC100N08S5N043 | Automotive MOSFET TLE9180D-21QK | Gate driver ICs IAUC100N08S5N043 | Automotive MOSFET TLE9180D-21QK | Gate driver ICs IAUC100N08S5N043 | Automotive MOSFET TLE9180D-21QK | Gate driver ICs
Request a Quote Datasheet
Description
Reverse voltage: 30 V.Forward current: 0.9 A.Small diode quad array for polarity independence,reverse polarity protection and low loss bridge rectification.Very low forward voltage:0.5 V typ. @ 0.7 A (per diode).Fast switching.Pb-free (ROHS compliant) package1 Summary of Features Schottky Diode rectifier with fast switching speed and low voltage drop for high energy efficiency rectifiers Very small systems Full bridge and Half bridge combinations available Suitable also for advanced reverse polarity protection Potential Applications Rectifier for LED illumination Energy saving Lamps Mobile Battery charger (Mobile-Phones, Digital-Cameras, PDAs) Toys Applications Light electric vehicles (LEV) Designers who used this product also designed with IAUC100N08S5N043 | Automotive MOSFET TLE9180D-21QK | Gate driver ICs IAUC100N08S5N043 | Automotive MOSFET TLE9180D-21QK | Gate driver ICs IAUC100N08S5N043 | Automotive MOSFET TLE9180D-21QK | Gate driver ICs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAS3007A-RPP - BAS3007A-RPP - Infineon Technologies AG
Neubiberg, Germany
Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAS3007A-RPP
BAS3007A-RPP
Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAS3007A-RPP BAS3007A-RPP
Reverse voltage: 30 V.Forward current: 0.9 A.Small diode quad array for polarity independence,reverse polarity protection and low loss bridge rectification.Very low forward voltage:0.5 V typ. @ 0.7 A (per diode).Fast switching.Pb-free (ROHS compliant) package1 Summary of Features Schottky Diode rectifier with fast switching speed and low voltage drop for high energy efficiency rectifiers Very small systems Full bridge and Half bridge combinations available Suitable also for advanced reverse polarity protection Potential Applications Rectifier for LED illumination Energy saving Lamps Mobile Battery charger (Mobile-Phones, Digital-Cameras, PDAs) Toys Applications Light electric vehicles (LEV) Designers who used this product also designed with IAUC100N08S5N043 | Automotive MOSFET TLE9180D-21QK | Gate driver ICs IAUC100N08S5N043 | Automotive MOSFET TLE9180D-21QK | Gate driver ICs IAUC100N08S5N043 | Automotive MOSFET TLE9180D-21QK | Gate driver ICs

Reverse voltage: 30 V.Forward current: 0.9 A.Small diode quad array for polarity independence,reverse polarity protection and low loss bridge rectification.Very low forward voltage:0.5 V typ. @ 0.7 A (per diode).Fast switching.Pb-free (ROHS compliant) package1


Summary of Features

  • Schottky Diode rectifier with fast
  • switching speed and low voltage drop
  • for high energy efficiency rectifiers
  • Very small systems
  • Full bridge and Half bridge
  • combinations available
  • Suitable also for advanced reverse
  • polarity protection

Potential Applications

  • Rectifier for LED illumination
  • Energy saving Lamps
  • Mobile Battery charger (Mobile-Phones, Digital-Cameras, PDAs)
  • Toys

Applications

  • Light electric vehicles (LEV)

Designers who used this product also designed with


  • IAUC100N08S5N043 |
    Automotive MOSFET
  • TLE9180D-21QK |
    Gate driver ICs
  • IAUC100N08S5N043 |
    Automotive MOSFET
  • TLE9180D-21QK |
    Gate driver ICs
  • IAUC100N08S5N043 |
    Automotive MOSFET
  • TLE9180D-21QK |
    Gate driver ICs
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Schottky Diodes
Product Number BAS3007A-RPP
Product Name Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAS3007A-RPP
Life Cycle Stage active and preferred
Unlock Full Specs
to access all available technical data

Similar Products

Schottky 5.5A 30V DPAK Diode and Rectifier - 280-50WQ03FNPBF - ERSAELECTRONICS PTE. LTD.
Specs
Applications Rectifier
Package DPAK
RoHS Compliant RoHS
View Details
2 suppliers
Single Diodes - 448-BAS40E6433HTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Tj -55 to 150 C (-67 to 302 F)
View Details
4 suppliers