Infineon Technologies AG Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAS3005B-02V BAS3005B-02V

Description
Medium Power AF Schottky Diode. Summary of Features Forward current: 0.5 A Reverse voltage: 30 V Low capacitance, low reverse current For high efficiency DC/DC conversion, fast switching, protecting and clamping applications Pb-free (RoHS compliant) package Applications Cordless power tools and outdoor power equipment DIN rail power supplies Smart Thermostat Designers who used this product also designed with IPD320N20N3 G | N-Channel Power MOSFET IPT030N12N3 G | N-Channel Power MOSFET BSS131 | Small signal/small power MOSFET IRFL4315 | N-Channel Power MOSFET BSS87 | Small signal/small power MOSFET IPD320N20N3 G | N-Channel Power MOSFET IPT030N12N3 G | N-Channel Power MOSFET BSS131 | Small signal/small power MOSFET IRFL4315 | N-Channel Power MOSFET BSS87 | Small signal/small power MOSFET IPD320N20N3 G | N-Channel Power MOSFET IPT030N12N3 G | N-Channel Power MOSFET BSS131 | Small signal/small power MOSFET 1 2
Request a Quote Datasheet
Description
Medium Power AF Schottky Diode. Summary of Features Forward current: 0.5 A Reverse voltage: 30 V Low capacitance, low reverse current For high efficiency DC/DC conversion, fast switching, protecting and clamping applications Pb-free (RoHS compliant) package Applications Cordless power tools and outdoor power equipment DIN rail power supplies Smart Thermostat Designers who used this product also designed with IPD320N20N3 G | N-Channel Power MOSFET IPT030N12N3 G | N-Channel Power MOSFET BSS131 | Small signal/small power MOSFET IRFL4315 | N-Channel Power MOSFET BSS87 | Small signal/small power MOSFET IPD320N20N3 G | N-Channel Power MOSFET IPT030N12N3 G | N-Channel Power MOSFET BSS131 | Small signal/small power MOSFET IRFL4315 | N-Channel Power MOSFET BSS87 | Small signal/small power MOSFET IPD320N20N3 G | N-Channel Power MOSFET IPT030N12N3 G | N-Channel Power MOSFET BSS131 | Small signal/small power MOSFET 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAS3005B-02V - BAS3005B-02V - Infineon Technologies AG
Neubiberg, Germany
Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAS3005B-02V
BAS3005B-02V
Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAS3005B-02V BAS3005B-02V
Medium Power AF Schottky Diode. Summary of Features Forward current: 0.5 A Reverse voltage: 30 V Low capacitance, low reverse current For high efficiency DC/DC conversion, fast switching, protecting and clamping applications Pb-free (RoHS compliant) package Applications Cordless power tools and outdoor power equipment DIN rail power supplies Smart Thermostat Designers who used this product also designed with IPD320N20N3 G | N-Channel Power MOSFET IPT030N12N3 G | N-Channel Power MOSFET BSS131 | Small signal/small power MOSFET IRFL4315 | N-Channel Power MOSFET BSS87 | Small signal/small power MOSFET IPD320N20N3 G | N-Channel Power MOSFET IPT030N12N3 G | N-Channel Power MOSFET BSS131 | Small signal/small power MOSFET IRFL4315 | N-Channel Power MOSFET BSS87 | Small signal/small power MOSFET IPD320N20N3 G | N-Channel Power MOSFET IPT030N12N3 G | N-Channel Power MOSFET BSS131 | Small signal/small power MOSFET 1 2

Medium Power AF Schottky Diode.


Summary of Features

  • Forward current: 0.5 A
  • Reverse voltage: 30 V
  • Low capacitance, low reverse current
  • For high efficiency DC/DC conversion, fast switching, protecting and clamping applications
  • Pb-free (RoHS compliant) package

Applications

  • Cordless power tools and outdoor power equipment
  • DIN rail power supplies
  • Smart Thermostat

Designers who used this product also designed with


  • IPD320N20N3 G |
    N-Channel Power MOSFET
  • IPT030N12N3 G |
    N-Channel Power MOSFET
  • BSS131 |
    Small signal/small power MOSFET
  • IRFL4315 |
    N-Channel Power MOSFET
  • BSS87 |
    Small signal/small power MOSFET
  • IPD320N20N3 G |
    N-Channel Power MOSFET
  • IPT030N12N3 G |
    N-Channel Power MOSFET
  • BSS131 |
    Small signal/small power MOSFET
  • IRFL4315 |
    N-Channel Power MOSFET
  • BSS87 |
    Small signal/small power MOSFET
  • IPD320N20N3 G |
    N-Channel Power MOSFET
  • IPT030N12N3 G |
    N-Channel Power MOSFET
  • BSS131 |
    Small signal/small power MOSFET

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Schottky Diodes
Product Number BAS3005B-02V
Product Name Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAS3005B-02V
Life Cycle Stage discontinued
Unlock Full Specs
to access all available technical data