Infineon Technologies AG 200V 125MA Diode and Rectifier BAS21U E6359

Description
DIODE GP 200V 125MA SC74 Product overview: BAS21U E6359 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 125MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 125MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS21U E6359 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GP 200V 125MA SC74 Product overview: BAS21U E6359 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 125MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 125MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS21U E6359 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 125MA Diode and Rectifier - 286-BAS21U E6359 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 125MA Diode and Rectifier
286-BAS21U E6359
200V 125MA Diode and Rectifier 286-BAS21U E6359
DIODE GP 200V 125MA SC74 Product overview: BAS21U E6359 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 125MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 125MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS21U E6359 can be used for catalog matching and distributor lookup.

DIODE GP 200V 125MA SC74 Product overview: BAS21U E6359 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 125MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 125MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS21U E6359 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAS21U E6359 - 079446-BAS21U E6359 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS21U E6359
079446-BAS21U E6359
Diodes, Rectifiers - Arrays - BAS21U E6359 079446-BAS21U E6359
Manufacturer: Infineon Technologies Win Source Part Number: 079446-BAS21U E6359 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100nA @ 200V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 3 Independent Current - Average Rectified (Io) (per Diode): 125mA (DC) Categories: Discrete Semiconductor Products Case / Package: PG-SC74-6 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 079446-BAS21U E6359
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 200V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 3 Independent
Current - Average Rectified (Io) (per Diode): 125mA (DC)
Categories: Discrete Semiconductor Products
Case / Package: PG-SC74-6
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-BAS21U E6359 079446-BAS21U E6359
Product Name 200V 125MA Diode and Rectifier Diodes, Rectifiers - Arrays - BAS21U E6359
Package Reel - TR PG-SC74-6
Tj 150 C (302 F) 150 C (302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data