Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SCHOTTKY DIODES
INFINEON TECHNOLOGIES AG
BAS 40-07 E6327 -- SCHOTTKY DIODES & RECTIFIERS
Infineon Technologies AG
Schottky Diodes & Rectifiers
BAS 40-07 E6327
Description
Schottky Diodes & Rectifiers Silicon Schottky Didode
Datasheet
Description
Schottky Diodes & Rectifiers Silicon Schottky Didode
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAS 40-07 E6327
Schottky Diodes & Rectifiers
BAS 40-07 E6327
Schottky Diodes & Rectifiers Silicon Schottky Didode
Schottky Diodes & Rectifiers Silicon Schottky Didode
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Schottky Diodes
Product Number
BAS 40-07 E6327
Product Name
Schottky Diodes & Rectifiers
Package
SOT-143-4
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
Schottky 30V 3.5A DPAK Diode and Rectifier
30WQ03FNPBF
Specs
Applications
Rectifier
Package
DPAK
RoHS Compliant
RoHS
View Details
2
suppliers
RS Components, Ltd.
Schottky Diodes & Rectifiers
1827029
Specs
Applications
Rectifier
Package
Smaf
RoHS Compliant
RoHS
View Details
Nexperia B.V.
Schottky barrier diode
BAT54C-QR
Specs
Applications
Switching
Package
SOT23; SOT23 SOT23
RoHS Compliant
RoHS
View Details
3
suppliers
Fuji Electric Corp. of America
Diode; 0.95 V @ 5 A; 10 A; 200; 50 A; 100 muA (Max.); 35 ns (Max.); TO-22OF15
YG902C2R
Specs
Package
TO-220
I
F
10000 mA
I
FSM
50 amps
View Details