Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1187777-ATR2815T/ES
Length: 53.59 mm
Isolation: Isolated
Number of Pins: 10
Number of Outputs: 3
Output Power: 30 W
Categories: Custom Parts
Case / Package: Module
Alternative Parts (Cross-Reference): ATR2815TES;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Depth: 28.19 mm
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1187777-ATR2815T/ES |
| Product Name | Custom Parts - Custom Parts (0 - A) - ATR2815T/ES |