Infineon Technologies AG Diodes, Rectifiers - Arrays - 82CNQ030 82CNQ030

Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1133932-82CNQ030 Packaging: Bulk Mounting Style: Chassis Mount Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Categories: Discrete Semiconductor Products Supplier Device Package: PRM2 Manufacturer Homepage: www.irf.com Manufacturer Package: PRM2 Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 550mV at 40A Current - Reverse Leakage at Vr: 5mA at 30V
Request a Quote
Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1133932-82CNQ030 Packaging: Bulk Mounting Style: Chassis Mount Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Categories: Discrete Semiconductor Products Supplier Device Package: PRM2 Manufacturer Homepage: www.irf.com Manufacturer Package: PRM2 Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 550mV at 40A Current - Reverse Leakage at Vr: 5mA at 30V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - 82CNQ030 - 1133932-82CNQ030 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 82CNQ030
1133932-82CNQ030
Diodes, Rectifiers - Arrays - 82CNQ030 1133932-82CNQ030
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1133932-82CNQ030 Packaging: Bulk Mounting Style: Chassis Mount Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Categories: Discrete Semiconductor Products Supplier Device Package: PRM2 Manufacturer Homepage: www.irf.com Manufacturer Package: PRM2 Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 550mV at 40A Current - Reverse Leakage at Vr: 5mA at 30V

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1133932-82CNQ030
Packaging: Bulk
Mounting Style: Chassis Mount
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Supplier Device Package: PRM2
Manufacturer Homepage: www.irf.com
Manufacturer Package: PRM2
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 550mV at 40A
Current - Reverse Leakage at Vr: 5mA at 30V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diode Arrays
Product Number 1133932-82CNQ030
Product Name Diodes, Rectifiers - Arrays - 82CNQ030
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13360-1375PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details
Schottky Diodes & Rectifiers - 1221208 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG872C20R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8900 volts
View Details
General-purpose dual Schottky diode - BAS70-05,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
8 suppliers