Infineon Technologies AG Welding Diodes 65DN06B02

Description
600 V Housingless Welding Diode Housingless Welding Diode 600 V, 12.8 kA*/ 14.4 kA** with a diameter of 65 mm. We designed this new welding diode with improved losses for medium frequency resistance welding and high current rectifier applications. The low on-state voltage allows very high forward current of around 12.8 kA continuously which is 10% more than our current type 65DN06. The 65DN06B02 is mechanically compatible to 65DN06 and very compact with a diameter of 65 mm and a height of 5 mm. *IFAV @ Tc= 100°C **IFAV @ Tc= 85°C Summary of Features High forward current up to 12.8 kA Low losses Highest reliability Best-in-class power cycling capability Applications Medium voltage (MV) drive
Request a Quote Datasheet
Description
600 V Housingless Welding Diode Housingless Welding Diode 600 V, 12.8 kA*/ 14.4 kA** with a diameter of 65 mm. We designed this new welding diode with improved losses for medium frequency resistance welding and high current rectifier applications. The low on-state voltage allows very high forward current of around 12.8 kA continuously which is 10% more than our current type 65DN06. The 65DN06B02 is mechanically compatible to 65DN06 and very compact with a diameter of 65 mm and a height of 5 mm. *IFAV @ Tc= 100°C **IFAV @ Tc= 85°C Summary of Features High forward current up to 12.8 kA Low losses Highest reliability Best-in-class power cycling capability Applications Medium voltage (MV) drive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Welding Diodes - 65DN06B02 - Infineon Technologies AG
Neubiberg, Germany
Welding Diodes
65DN06B02
Welding Diodes 65DN06B02
600 V Housingless Welding Diode Housingless Welding Diode 600 V, 12.8 kA*/ 14.4 kA** with a diameter of 65 mm. We designed this new welding diode with improved losses for medium frequency resistance welding and high current rectifier applications. The low on-state voltage allows very high forward current of around 12.8 kA continuously which is 10% more than our current type 65DN06. The 65DN06B02 is mechanically compatible to 65DN06 and very compact with a diameter of 65 mm and a height of 5 mm. *IFAV @ Tc= 100°C **IFAV @ Tc= 85°C Summary of Features High forward current up to 12.8 kA Low losses Highest reliability Best-in-class power cycling capability Applications Medium voltage (MV) drive

600 V Housingless Welding Diode

Housingless Welding Diode 600 V, 12.8 kA*/ 14.4 kA** with a diameter of 65 mm. We designed this new welding diode with improved losses for medium frequency resistance welding and high current rectifier applications. The low on-state voltage allows very high forward current of around 12.8 kA continuously which is 10% more than our current type 65DN06.

The 65DN06B02 is mechanically compatible to 65DN06 and very compact with a diameter of 65 mm and a height of 5 mm.

*IFAV @ Tc= 100°C
**IFAV @ Tc= 85°C


Summary of Features

  • High forward current up to 12.8 kA
  • Low losses
  • Highest reliability
  • Best-in-class power cycling capability

Applications

  • Medium voltage (MV) drive
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power Diodes
Product Number 65DN06B02
Product Name Welding Diodes
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Diode & Thyristor (Si/SiC) - Silicon Diodes - IDWD120E120D7 - IDWD120E120D7 - Infineon Technologies AG
Specs
Configuration Single
RoHS Compliant RoHS
Package TO-247; PG-TO247-2
View Details
Bridge Rectifier & AC-Switches - TDB6HK240N16P - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Package AG-ECONO4
IFSM 1800 amps
View Details
Thyristor / Diode Modules - TD820N16KOF - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Package BG-PB60E2C-1, BG-PB60AT-1
View Details