Infineon Technologies AG Welding Diodes 56DN06B02

Description
600 V Housingless Welding Diode Housingless Welding Diode 600 V, 10.3 kA*/ 11.6 kA** with a diameter of 56 mm. We designed this new welding diode with improved losses for medium frequency resistance welding and high current rectifier applications. The low on-state voltage allows very high forward current of around 10.3 kA continuously which is 15% more than our current type 56DN06B01. The 56DN06B02 is mechanically compatible to 56DN06B01 and very compact with a diameter of 56 mm and a height of 5 mm. *IFAV @ Tc= 100°C **IFAV @ Tc= 85°C Summary of Features High forward current up to 10.3 kA Low losses Highest reliability Best-in-class power cycling capability
Request a Quote Datasheet
Description
600 V Housingless Welding Diode Housingless Welding Diode 600 V, 10.3 kA*/ 11.6 kA** with a diameter of 56 mm. We designed this new welding diode with improved losses for medium frequency resistance welding and high current rectifier applications. The low on-state voltage allows very high forward current of around 10.3 kA continuously which is 15% more than our current type 56DN06B01. The 56DN06B02 is mechanically compatible to 56DN06B01 and very compact with a diameter of 56 mm and a height of 5 mm. *IFAV @ Tc= 100°C **IFAV @ Tc= 85°C Summary of Features High forward current up to 10.3 kA Low losses Highest reliability Best-in-class power cycling capability
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Welding Diodes - 56DN06B02 - Infineon Technologies AG
Neubiberg, Germany
Welding Diodes
56DN06B02
Welding Diodes 56DN06B02
600 V Housingless Welding Diode Housingless Welding Diode 600 V, 10.3 kA*/ 11.6 kA** with a diameter of 56 mm. We designed this new welding diode with improved losses for medium frequency resistance welding and high current rectifier applications. The low on-state voltage allows very high forward current of around 10.3 kA continuously which is 15% more than our current type 56DN06B01. The 56DN06B02 is mechanically compatible to 56DN06B01 and very compact with a diameter of 56 mm and a height of 5 mm. *IFAV @ Tc= 100°C **IFAV @ Tc= 85°C Summary of Features High forward current up to 10.3 kA Low losses Highest reliability Best-in-class power cycling capability

600 V Housingless Welding Diode

Housingless Welding Diode 600 V, 10.3 kA*/ 11.6 kA** with a diameter of 56 mm. We designed this new welding diode with improved losses for medium frequency resistance welding and high current rectifier applications. The low on-state voltage allows very high forward current of around 10.3 kA continuously which is 15% more than our current type 56DN06B01.

The 56DN06B02 is mechanically compatible to 56DN06B01 and very compact with a diameter of 56 mm and a height of 5 mm.

*IFAV @ Tc= 100°C
**IFAV @ Tc= 85°C


Summary of Features

  • High forward current up to 10.3 kA
  • Low losses
  • Highest reliability
  • Best-in-class power cycling capability
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power Diodes
Product Number 56DN06B02
Product Name Welding Diodes
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CoolSiC™ Schottky Diodes - IDM08G120C5 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Package DPAK; PG-TO252-2
VF 1.65 volts
View Details
Power - Diode & Thyristor (Si/SiC) - CoolSiC™ Schottky Diodes - IDYH50G200C5 - IDYH50G200C5 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Package PG-TO247-4
VF 1.5 volts
View Details
Thyristor / Diode Modules - TD390N18SOF - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Package BG-PB50SB-1
View Details