Infineon Technologies AG Bridge Rectifiers - 26MB120A 26MB120A

Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1123413-26MB120A Manufacturer Homepage: www.irf.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Consumer Electronics, Sensing & Instrumentation, Industrial
Request a Quote
Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1123413-26MB120A Manufacturer Homepage: www.irf.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Consumer Electronics, Sensing & Instrumentation, Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 26MB120A - 1123413-26MB120A - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - 26MB120A
1123413-26MB120A
Bridge Rectifiers - 26MB120A 1123413-26MB120A
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1123413-26MB120A Manufacturer Homepage: www.irf.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Consumer Electronics, Sensing & Instrumentation, Industrial

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1123413-26MB120A
Manufacturer Homepage: www.irf.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Consumer Electronics, Sensing & Instrumentation, Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1123413-26MB120A
Product Name Bridge Rectifiers - 26MB120A
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4963US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 294 mA
IR 5 mA
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Diodes - NC101 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Rectifier Diodes, Type LLD - Model: YG902C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details