Infineon Technologies AG Diodes, Rectifiers - Single - 10BQ015TR 10BQ015TR

Description
Manufacturer: Infineon Technologies Win Source Part Number: 095348-10BQ015TR Family Name: 10BQ015 Alternative Parts (Cross-Reference): VS-10BQ015-M3/5BT; VS-10BQ015HM3/5BT; VS-10BQ015PbF; LSM115JE3; Introduction Date: March 27, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 095348-10BQ015TR Family Name: 10BQ015 Alternative Parts (Cross-Reference): VS-10BQ015-M3/5BT; VS-10BQ015HM3/5BT; VS-10BQ015PbF; LSM115JE3; Introduction Date: March 27, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 10BQ015TR - 095348-10BQ015TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 10BQ015TR
095348-10BQ015TR
Diodes, Rectifiers - Single - 10BQ015TR 095348-10BQ015TR
Manufacturer: Infineon Technologies Win Source Part Number: 095348-10BQ015TR Family Name: 10BQ015 Alternative Parts (Cross-Reference): VS-10BQ015-M3/5BT; VS-10BQ015HM3/5BT; VS-10BQ015PbF; LSM115JE3; Introduction Date: March 27, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 095348-10BQ015TR
Family Name: 10BQ015
Alternative Parts (Cross-Reference): VS-10BQ015-M3/5BT; VS-10BQ015HM3/5BT; VS-10BQ015PbF; LSM115JE3;
Introduction Date: March 27, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 095348-10BQ015TR
Product Name Diodes, Rectifiers - Single - 10BQ015TR
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - SMS3924-015LF-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package TO-253-4, TO-253AA
Tj 150 C (302 F)
View Details
4 suppliers
40 V, 0.75 A medium power Schottky barrier rectifier - BAT165AX - Nexperia B.V.
Specs
Applications Rectifier; Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
6 suppliers
Schottky Diodes & Rectifiers - 2466970 - RS Components, Ltd.
Specs
Applications Rectifier
Package SOD-123; SOD-123F
RoHS Compliant RoHS
View Details