Industrial PC, Inc. 4U Rackmount System D-400

Description
Since 1996, we have been building industrial rackmount computer systems that deliver performance, dependability and value to our customers. Built with industrial grade components for the most demanding of applications in the most demanding of environments, our innovative rackmount computer solutions are ready to meet your business demands. If you need to be up and running today, we offer a large selection of prebuilt, tested and burned in rackmount systems featuring the latest processor architectures, durable designs, future-proof expandability and easy maintenance for years of trouble-free service. We can also build you a custom system to meet your precise needs. With our extensive selection of motherboards and expansion cards, we can make any system a reality. Our 4U rackmount computers can be built as motherboard or backplane systems depending on the amount of expansion slots needed. The D-400-7P is the standard chassis for motherboard systems and can house mATX and ATX motherboards. It is a compact depth chassis (20.8") and has seven openings on the back for expansion slots. The D-400 is the standard chassis for backplane systems using a PICMG 1.3 full-size CPU card and passive backplane to get up to fourteen expansion slots. System Options Hardware RAID RAID 0/1/5/10 configurations for multiple drives Hot-Swappable Drive Bays Hot-swappable trays 2.5" and 3.5" drives ATX and Redundant Power Supplies ATX and redundant power supplies
Description
Since 1996, we have been building industrial rackmount computer systems that deliver performance, dependability and value to our customers. Built with industrial grade components for the most demanding of applications in the most demanding of environments, our innovative rackmount computer solutions are ready to meet your business demands. If you need to be up and running today, we offer a large selection of prebuilt, tested and burned in rackmount systems featuring the latest processor architectures, durable designs, future-proof expandability and easy maintenance for years of trouble-free service. We can also build you a custom system to meet your precise needs. With our extensive selection of motherboards and expansion cards, we can make any system a reality. Our 4U rackmount computers can be built as motherboard or backplane systems depending on the amount of expansion slots needed. The D-400-7P is the standard chassis for motherboard systems and can house mATX and ATX motherboards. It is a compact depth chassis (20.8") and has seven openings on the back for expansion slots. The D-400 is the standard chassis for backplane systems using a PICMG 1.3 full-size CPU card and passive backplane to get up to fourteen expansion slots. System Options Hardware RAID RAID 0/1/5/10 configurations for multiple drives Hot-Swappable Drive Bays Hot-swappable trays 2.5" and 3.5" drives ATX and Redundant Power Supplies ATX and redundant power supplies

Suppliers

Company
Product
Description
Supplier Links
4U Rackmount System - D-400 - Industrial PC, Inc.
Indianapolis, IN, USA
4U Rackmount System
D-400
4U Rackmount System D-400
Since 1996, we have been building industrial rackmount computer systems that deliver performance, dependability and value to our customers. Built with industrial grade components for the most demanding of applications in the most demanding of environments, our innovative rackmount computer solutions are ready to meet your business demands. If you need to be up and running today, we offer a large selection of prebuilt, tested and burned in rackmount systems featuring the latest processor architectures, durable designs, future-proof expandability and easy maintenance for years of trouble-free service. We can also build you a custom system to meet your precise needs. With our extensive selection of motherboards and expansion cards, we can make any system a reality. Our 4U rackmount computers can be built as motherboard or backplane systems depending on the amount of expansion slots needed. The D-400-7P is the standard chassis for motherboard systems and can house mATX and ATX motherboards. It is a compact depth chassis (20.8") and has seven openings on the back for expansion slots. The D-400 is the standard chassis for backplane systems using a PICMG 1.3 full-size CPU card and passive backplane to get up to fourteen expansion slots. System Options Hardware RAID RAID 0/1/5/10 configurations for multiple drives Hot-Swappable Drive Bays Hot-swappable trays 2.5" and 3.5" drives ATX and Redundant Power Supplies ATX and redundant power supplies

Since 1996, we have been building industrial rackmount computer systems that deliver performance, dependability and value to our customers. Built with industrial grade components for the most demanding of applications in the most demanding of environments, our innovative rackmount computer solutions are ready to meet your business demands. If you need to be up and running today, we offer a large selection of prebuilt, tested and burned in rackmount systems featuring the latest processor architectures, durable designs, future-proof expandability and easy maintenance for years of trouble-free service. We can also build you a custom system to meet your precise needs. With our extensive selection of motherboards and expansion cards, we can make any system a reality.

Our 4U rackmount computers can be built as motherboard or backplane systems depending on the amount of expansion slots needed.

The D-400-7P is the standard chassis for motherboard systems and can house mATX and ATX motherboards. It is a compact depth chassis (20.8") and has seven openings on the back for expansion slots.

The D-400 is the standard chassis for backplane systems using a PICMG 1.3 full-size CPU card and passive backplane to get up to fourteen expansion slots.

System Options

Hardware RAID

  • RAID 0/1/5/10 configurations for multiple drives

Hot-Swappable Drive Bays

  • Hot-swappable trays 2.5" and 3.5" drives

ATX and Redundant Power Supplies

  • ATX and redundant power supplies
Supplier's Site

Technical Specifications

  Industrial PC, Inc.
Product Category Industrial Chassis and Card Cages
Product Number D-400
Product Name 4U Rackmount System
Product Type Chassis
Mounting Style Rack-mount
Form Factor ATX
Rack Height 4U
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 4u-chassis-27953 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP DC Load -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 375 to 750 watts
View Details
Compact 4U Rackmount Chassis for Half-size SBC or ATX/MicroATX Motherboard - ACP-4020MB-50B - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Form Factor ATX; microATX
View Details
2U Rackmount System - D-213 - Industrial PC, Inc.
Industrial PC, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Form Factor microATX; Mini-ITX
View Details