Industrial Magnetics, Inc. Surface Type Demagnetizer

Description
Designed for stationary or portable use, Surface Type Demagnetizers provide continuous duty operation as work pieces pass over the demagnetizer face plate. This surface type design provides flexibility for installation under, over or alongside conveyors for demagnetizing applications. Available in 120, 240 and 480 VAC. Features Integrated Side Handle for hand held operation On/Off Switch Portable and Stationary models Continuous Duty Durable Face Plate AC On Indicator (DSC423 Only) Options Breaker switch available for all models For applications requiring 480V, please consult the factory at 231.582.3100 Note: 6 ft. cord with grounded plug on 120 VAC models only. 240 VAC models have a 6 ft. three wire cord without plug
Datasheet
Description
Designed for stationary or portable use, Surface Type Demagnetizers provide continuous duty operation as work pieces pass over the demagnetizer face plate. This surface type design provides flexibility for installation under, over or alongside conveyors for demagnetizing applications. Available in 120, 240 and 480 VAC. Features Integrated Side Handle for hand held operation On/Off Switch Portable and Stationary models Continuous Duty Durable Face Plate AC On Indicator (DSC423 Only) Options Breaker switch available for all models For applications requiring 480V, please consult the factory at 231.582.3100 Note: 6 ft. cord with grounded plug on 120 VAC models only. 240 VAC models have a 6 ft. three wire cord without plug
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Type Demagnetizer -  - Industrial Magnetics, Inc.
Boyne City, MI, United States
Surface Type Demagnetizer
Surface Type Demagnetizer
Designed for stationary or portable use, Surface Type Demagnetizers provide continuous duty operation as work pieces pass over the demagnetizer face plate. This surface type design provides flexibility for installation under, over or alongside conveyors for demagnetizing applications. Available in 120, 240 and 480 VAC. Features Integrated Side Handle for hand held operation On/Off Switch Portable and Stationary models Continuous Duty Durable Face Plate AC On Indicator (DSC423 Only) Options Breaker switch available for all models For applications requiring 480V, please consult the factory at 231.582.3100 Note: 6 ft. cord with grounded plug on 120 VAC models only. 240 VAC models have a 6 ft. three wire cord without plug

Designed for stationary or portable use, Surface Type Demagnetizers provide continuous duty operation as work pieces pass over the demagnetizer face plate. This surface type design provides flexibility for installation under, over or alongside conveyors for demagnetizing applications. Available in 120, 240 and 480 VAC.

Features

  • Integrated Side Handle for hand held operation
  • On/Off Switch
  • Portable and Stationary models
  • Continuous Duty
  • Durable Face Plate
  • AC On Indicator (DSC423 Only)

Options

  • Breaker switch available for all models
  • For applications requiring 480V, please consult the factory at 231.582.3100

Note: 6 ft. cord with grounded plug on 120 VAC models only. 240 VAC models have a 6 ft. three wire cord without plug

Supplier's Site Datasheet

Technical Specifications

  Industrial Magnetics, Inc.
Product Category Degaussers and Demagnetizers
Product Name Surface Type Demagnetizer
Type Industrial Surface Demagnetizer
Unlock Full Specs
to access all available technical data

Similar Products

NFI Series SSD Impulse Destroyer - NFI-80 - U-Reach Data Solutions Inc.
Specs
Type Hard Drive Degausser
Operating Voltage 220 volts
Operating Frequency 60 Hz
View Details
High Powered Aperture Demagnetisers (Up to 10,000Am) -  - Johnson and Allen, Ltd.
Specs
Type Industrial Loop Demagnetizer
Form Factor Converyor (optional feature); Stationary
Operating Voltage 400 volts
View Details
Magnetizer/Demagnetizer -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Industrial Surface Demagnetizer
Form Factor Hand-Held
View Details
Mag EraSURE - Automatic Push Button - NSA Listed Degausser - ME-P3 - Security Engineered Machinery Co., Inc.
Specs
Type Hard Drive Degausser
Standards NSA Aprroved
Degaussing Force 14000 Gauss
View Details