Industrial Magnetics, Inc. Manhole Cover Lift POWERARM™

Description
IMI’s new Manhole PowerArm™ makes lifting and replacing manhole covers easier than ever. Just drive within 3 feet of the center of the manhole cover and let the Manhole PowerArm™ adjust to your location. The “Arm” has a 3ft., 180° swing radius and a double jointed elbow that allows the positioning of the magnet (sold separately) in the center of the manhole cover. Once the magnet is centered, turn the magnet to the “lock-on” position and use the winch control to start lifting the manhole cover. When the manhole cover is clear from its rim, swing the manhole cover away. Reverse the steps to replace the manhole cover. CAUTION: Manhole covers must be loose prior to lifting. EMPLOYEE BENEFITS Reduce lost time injuries caused by handling heavy covers Prevent injuries to fingers and toes Prevent long term back injuries/soreness Minimizes lifting concerns for an aging or gender diverse workforce APPLICATION BENEFITS Faster access to openings Makes moving heavy manhole covers an easy one person operation Eliminate the use of pry bars Ideal for survey & pumper crews PowerArm™ folds to the bumper for easy storage For safety, the magnet must be in contact with the manhole cover to be turned on SPECIFICATIONS: 400 Lb. Lifting capacity 12 V DC Electric Winch with power-up & powerdown control, removable 15’ Lg. remote control cord and a galvanized cable with latch hook 7-Way Blade Style trailer end connector Fits into standard 2” square trailer hitch Welded 2” x 3” tubular steel construction Optional hand-operated winch available (Consult Factory)
Datasheet
Description
IMI’s new Manhole PowerArm™ makes lifting and replacing manhole covers easier than ever. Just drive within 3 feet of the center of the manhole cover and let the Manhole PowerArm™ adjust to your location. The “Arm” has a 3ft., 180° swing radius and a double jointed elbow that allows the positioning of the magnet (sold separately) in the center of the manhole cover. Once the magnet is centered, turn the magnet to the “lock-on” position and use the winch control to start lifting the manhole cover. When the manhole cover is clear from its rim, swing the manhole cover away. Reverse the steps to replace the manhole cover. CAUTION: Manhole covers must be loose prior to lifting. EMPLOYEE BENEFITS Reduce lost time injuries caused by handling heavy covers Prevent injuries to fingers and toes Prevent long term back injuries/soreness Minimizes lifting concerns for an aging or gender diverse workforce APPLICATION BENEFITS Faster access to openings Makes moving heavy manhole covers an easy one person operation Eliminate the use of pry bars Ideal for survey & pumper crews PowerArm™ folds to the bumper for easy storage For safety, the magnet must be in contact with the manhole cover to be turned on SPECIFICATIONS: 400 Lb. Lifting capacity 12 V DC Electric Winch with power-up & powerdown control, removable 15’ Lg. remote control cord and a galvanized cable with latch hook 7-Way Blade Style trailer end connector Fits into standard 2” square trailer hitch Welded 2” x 3” tubular steel construction Optional hand-operated winch available (Consult Factory)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manhole Cover Lift - POWERARM™ - Industrial Magnetics, Inc.
Boyne City, MI, United States
Manhole Cover Lift
POWERARM™
Manhole Cover Lift POWERARM™
IMI’s new Manhole PowerArm™ makes lifting and replacing manhole covers easier than ever. Just drive within 3 feet of the center of the manhole cover and let the Manhole PowerArm™ adjust to your location. The “Arm” has a 3ft., 180° swing radius and a double jointed elbow that allows the positioning of the magnet (sold separately) in the center of the manhole cover. Once the magnet is centered, turn the magnet to the “lock-on” position and use the winch control to start lifting the manhole cover. When the manhole cover is clear from its rim, swing the manhole cover away. Reverse the steps to replace the manhole cover. CAUTION: Manhole covers must be loose prior to lifting. EMPLOYEE BENEFITS Reduce lost time injuries caused by handling heavy covers Prevent injuries to fingers and toes Prevent long term back injuries/soreness Minimizes lifting concerns for an aging or gender diverse workforce APPLICATION BENEFITS Faster access to openings Makes moving heavy manhole covers an easy one person operation Eliminate the use of pry bars Ideal for survey & pumper crews PowerArm™ folds to the bumper for easy storage For safety, the magnet must be in contact with the manhole cover to be turned on SPECIFICATIONS: 400 Lb. Lifting capacity 12 V DC Electric Winch with power-up & powerdown control, removable 15’ Lg. remote control cord and a galvanized cable with latch hook 7-Way Blade Style trailer end connector Fits into standard 2” square trailer hitch Welded 2” x 3” tubular steel construction Optional hand-operated winch available (Consult Factory)

IMI’s new Manhole PowerArm™ makes lifting and replacing manhole covers easier than ever. Just drive within 3 feet of the center of the manhole cover and let the Manhole PowerArm™ adjust to your location. The “Arm” has a 3ft., 180° swing radius and a double jointed elbow that allows the positioning of the magnet (sold separately) in the center of the manhole cover. Once the magnet is centered, turn the magnet to the “lock-on” position and use the winch control to start lifting the manhole cover. When the manhole cover is clear from its rim, swing the manhole cover away. Reverse the steps to replace the manhole cover. CAUTION: Manhole covers must be loose prior to lifting.

EMPLOYEE BENEFITS

  • Reduce lost time injuries caused by handling heavy covers
  • Prevent injuries to fingers and toes
  • Prevent long term back injuries/soreness
  • Minimizes lifting concerns for an aging or gender diverse workforce

APPLICATION BENEFITS

  • Faster access to openings
  • Makes moving heavy manhole covers an easy one person operation
  • Eliminate the use of pry bars
  • Ideal for survey & pumper crews
  • PowerArm™ folds to the bumper for easy storage
  • For safety, the magnet must be in contact with the manhole cover to be turned on

SPECIFICATIONS:

  • 400 Lb. Lifting capacity
  • 12 V DC Electric Winch with power-up & powerdown control, removable 15’ Lg. remote control cord and a galvanized cable with latch hook
  • 7-Way Blade Style trailer end connector
  • Fits into standard 2” square trailer hitch
  • Welded 2” x 3” tubular steel construction
  • Optional hand-operated winch available (Consult Factory)
Supplier's Site Datasheet

Technical Specifications

  Industrial Magnetics, Inc.
Product Category Industrial Cranes
Product Number POWERARM™
Product Name Manhole Cover Lift
Capacity 0.2000 tons (0.1814 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Crane Kits For Explosion-Proof Air Cranes -  - J.D. Neuhaus
Specs
Features Pendant
Certification Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)
Type Bridge / Overhead Crane
View Details
Gantry crane, Porta Gantry Rapide 250-1000 kg WLL ton 0.5 - 6015PGRS20 - Certex UK
Specs
Type Gantry Crane
Capacity 0.5512 tons (0.5000 metric tons)
View Details
Wall Cantilever Jib Crane - 1 Ton WC200-B1-20-16 - Harrington Hoists, Inc.
Specs
Features Rotating
Type Jib Crane - Wall Mount
Capacity 1 tons (0.9072 metric tons)
View Details