This non-ferrous cutting high speed steel (HSS) saw blade is available in 0.9 mm (.035"), 1.2 mm (.047"), 1.6 mm (.062"), 2 mm (.079"), or 2.5 mm (.098") thickness. Please specify tooth count and grind type, as well as thickness and bore size (5/8" or 1"), when ordering.
| Industrial Carbide Saw & Tool Corp. | |
|---|---|
| Product Category | Saw Blades |
| Product Number | amv8nf |
| Product Name | High Speed Steel Circular Saw Blades |