This ferrous cutting high speed steel (HSS) "cold" saw blade is available in 2.5 mm (.098") or 3 mm (.118") thickness. Please specify tooth count and grind type, as well as thickness and bore size (32 mm, 40 mm, or 50 mm), when ordering.
| Industrial Carbide Saw & Tool Corp. | |
|---|---|
| Product Category | Saw Blades |
| Product Number | amv370f |
| Product Name | High Speed Steel Circular Saw Blades |