Solid high speed steel (HSS) saw blades are durable tools that meet the demands required by mass production. Given your cutting application and machine make and model, we can help you with the blade diameter, plate thickness, bore size (arbor), pinhole pattern, number of teeth, pitch, and tooth style. Our blades are manufactured from M-35 cobalt or M-2 high speed steel and hardened to 63-66 Rockwell C. We can also have these blades TiN or TiCN coated for optimal performance.
This non-ferrous cutting high speed steel (HSS) saw blade is available in 2.5 mm (.098") or 3 mm (.118") thickness. Please specify tooth count and grind type, as well as thickness, when ordering.
| Industrial Carbide Saw & Tool Corp. | |
|---|---|
| Product Category | Saw Blades |
| Product Number | amv16nf |
| Product Name | High Speed Steel Circular Saw Blades |