Indium Corporation Indium Metal 117°F Eutectic Fusible Alloy Bar

Description
Fusible Alloys include a group of binary, ternary, quaternary, and quinary alloys containing Bismuth, lead, tin, cadmium and indium. The term fusible alloy refers to any of the more than 100 white-metal alloys that melt at relatively low temperatures. Fusible alloys are materials that melt at less than 300F, well below the melting point of Tin-lead eutectic solders. The major component of fusible alloys is bismuth. Besides producing low melting point, bismuth also gives these materials the unique characteristic of expanding on freezing. This expansion, which can continue for hours or even days after freezing, has proven to be a useful property in many processes. Fusible Alloys are classified as either eutectic or non-eutectic. In eutectic alloys, the melting point coincides with the freezing point. Non- eutectic alloys exhibit a range between the melting and freezing point in which the material is "mushy" or "pasty". Fusible Alloys are used for lens blocking and tube bending, for anchoring chicks and fixtures and for mounting thin sections such as gas turbine blades for machining. The eutectic fusible alloys, which can be tailored to give s specific melting point, find applications in temperature control devices and in fire protection devices. Shipped quantities will be adjusted to best fit the specific ingot size available, and may be more or less than the quantity ordered. Invoice will reflect the quantity shipped.

Suppliers

Company
Product
Description
Supplier Links
Fusible Alloys include a group of binary, ternary, quaternary, and quinary alloys containing Bismuth, lead, tin, cadmium and indium. The term fusible alloy refers to any of the more than 100 white-metal alloys that melt at relatively low temperatures. Fusible alloys are materials that melt at less than 300F, well below the melting point of Tin-lead eutectic solders. The major component of fusible alloys is bismuth. Besides producing low melting point, bismuth also gives these materials the unique characteristic of expanding on freezing. This expansion, which can continue for hours or even days after freezing, has proven to be a useful property in many processes. Fusible Alloys are classified as either eutectic or non-eutectic. In eutectic alloys, the melting point coincides with the freezing point. Non- eutectic alloys exhibit a range between the melting and freezing point in which the material is "mushy" or "pasty". Fusible Alloys are used for lens blocking and tube bending, for anchoring chicks and fixtures and for mounting thin sections such as gas turbine blades for machining. The eutectic fusible alloys, which can be tailored to give s specific melting point, find applications in temperature control devices and in fire protection devices. Shipped quantities will be adjusted to best fit the specific ingot size available, and may be more or less than the quantity ordered. Invoice will reflect the quantity shipped.

Fusible Alloys include a group of binary, ternary, quaternary, and quinary alloys containing Bismuth, lead, tin, cadmium and indium. The term fusible alloy refers to any of the more than 100 white-metal alloys that melt at relatively low temperatures.
Fusible alloys are materials that melt at less than 300F, well below the melting point of Tin-lead eutectic solders. The major component of fusible alloys is bismuth. Besides producing low melting point, bismuth also gives these materials the unique characteristic of expanding on freezing. This expansion, which can continue for hours or even days after freezing, has proven to be a useful property in many processes.
Fusible Alloys are classified as either eutectic or non-eutectic. In eutectic alloys, the melting point coincides with the freezing point. Non- eutectic alloys exhibit a range between the melting and freezing point in which the material is "mushy" or "pasty".
Fusible Alloys are used for lens blocking and tube bending, for anchoring chicks and fixtures and for mounting thin sections such as gas turbine blades for machining. The eutectic fusible alloys, which can be tailored to give s specific melting point, find applications in temperature control devices and in fire protection devices.
Shipped quantities will be adjusted to best fit the specific ingot size available, and may be more or less than the quantity ordered. Invoice will reflect the quantity shipped.

Supplier's Site

Technical Specifications

  Indium Corporation
Product Category Metal Shapes and Stock
Product Number 117°F Eutectic Fusible Alloy Bar
Product Name Indium Metal
Type LowMelting; Bismuth; Indium; Lead; Tin; Miscellaneous Nonferrous Metal or Alloy; Cadmuim
Unlock Full Specs
to access all available technical data

Similar Products

Custom Roll Formed Hats -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details
Stainless Steel Wire - Spools or Straight Lengths - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless; T302, T304, T304V, T316, T316V, T17-7 PH, T17-4 PH, MP35N, Alloy 600, X-750, Hastelloy, C276, T410, T420
Shape / Form Wire
Features Specialty
View Details
Metal -  - Trelleborg Sealing Solutions Americas
Trelleborg Sealing Solutions Americas
View Details
Precision Thin Stainless Steel & Stainless Steel Alloys -  - Arnold Magnetic Technologies
Specs
Type Stainless
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Features Corrosion Resistant
View Details