Provide positive locking in quick change applications where there is frequent insertion and removal of a fastener. They allow for consistent fastening force, eliminating the chance for under or over tightening by the operator. They are designed to be used with the cam receptacles referenced on the table. The fastener is mounted to the fixture and the receptacle is mounted to the base. As the fastener is inserted into the receptacle, the pins on the fastener align with the grooves in the receptacle. The spring in the fastener allow for a range of fixture thicknesses. Using a hex driver to make a quarter turns aligns and locks the fastener into place. The fasteners are marked with “ON” and “OFF” indicators to show the position of the fastening pins. They can be used with locating pins to provide highly accurate positioning.
On the steel version, the body is made from stainless steel with an electroless nickel plating finish. The shank is made from 2045 steel. The pin is made from stainless steel. The spring is made from A877 steel. On the stainless version, all parts are made of stainless steel. Three socket head cap screws for mounting are included (M3X0.5 - 6 mm long or M2X0.4 - 5 mm long). The receptacles are available in two mounting styles – thin plate and embedded.
| Imao-Fixtureworks | |
|---|---|
| Product Category | Quarter Turn Fasteners |
| Product Number | QCTHH0525-10 |
| Product Name | Quarter-Turn Fasteners - Low profile, internal hex head |