Quick & easy snap-in operation.
High holding capacity by wedge.
Suitable for space-saving application.
All in stainless steel for food, medical industries.
Clamping force:
6 N
Shear Strength
1100N
Tensile Strength
2500N
| Imao-Fixtureworks | |
|---|---|
| Product Category | Quarter Turn Fasteners |
| Product Number | QCOW / QCOWS |
| Product Name | Snap-In Clamps |