"
Heavy duty quarter-turn fasteners with locating function & high clamping force.
Can change and locate various attachments and small/big fixtures by one-touch quarter-turn lever operation.
Retractable shaft allows the fastener to slide off from a base or plate without interference.
Safe system with high visibility of Locked/Unlocked states by the lever position.
Locating repeatability : 0.02mm
Clamping force : 2500N
Flange diameter : 40mm
"
| Imao-Fixtureworks | |
|---|---|
| Product Category | Quarter Turn Fasteners |
| Product Number | CP740 |
| Product Name | Retractable One-touch Clamping Locator |