Image Supply, Inc. O'Dell Wall Washer - 9" WALL9

Description
100% cotton preshrunk refill is very absorbent. Attaches quickly and secures to the wall washer frame with hook and loop construction. Handle not included. 9", 12/cs
Description
100% cotton preshrunk refill is very absorbent. Attaches quickly and secures to the wall washer frame with hook and loop construction. Handle not included. 9", 12/cs

Suppliers

Company
Product
Description
Supplier Links
O'Dell Wall Washer - 9" - WALL9 - Image Supply, Inc.
Lumberton, NC, USA
O'Dell Wall Washer - 9"
WALL9
O'Dell Wall Washer - 9" WALL9
100% cotton preshrunk refill is very absorbent. Attaches quickly and secures to the wall washer frame with hook and loop construction. Handle not included. 9", 12/cs

100% cotton preshrunk refill is very absorbent. Attaches quickly and secures to the wall washer frame with hook and loop construction. Handle not included.

9", 12/cs

Supplier's Site

Technical Specifications

  Image Supply, Inc.
Product Category Brooms, Mops, and Janitorial Brushes
Product Number WALL9
Product Name O'Dell Wall Washer - 9"
Unlock Full Specs
to access all available technical data

Similar Products

Mops, Mop Heads & Sweepers - 2019577 - RS Components, Ltd.
Specs
Type / Shape Instrument, Parts, Micro or Miniature Brush; Mop
Applications General purpose
Outer / OD 13.78 inch (350 mm)
View Details
24 OZ.SUPER STRAND COTTON MOP - S0024 - T. W. Evans Cordage
Specs
Type / Shape Mop
Brush Filament / Fill Material Specialty Blend / Other; Cotton
View Details
18
Specs
Type / Shape Broom
Brush Filament / Fill Material Natural Bristle / Hair
Applications Facility Maintenance
View Details